EN
  • EN
  • DE

ADMV8818-EVALZ

Part No ADMV8818-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADMV8818 EVAL BOARD / - ADMV8818 Tunable Filter 2GHz ~ 18GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Type Tunable Filter
Frequency 2GHz ~ 18GHz
For Use With/Related Products ADMV8818
Supplied Contents Board(s)
Base Product Number ADMV8818
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345501-ADMV8818-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADMV8818-EVALZ CAD Model

Description

The ADMV8818-EVALZ by Analog Devices Inc. is a fully featured evaluation board designed for the ADMV8818, a highly integrated microwave bandpass filter. This state-of-the-art product allows for easy testing and evaluation of the ADMV8818 chip, which is a tunable band-pass filter covering a frequency range from 2 GHz to 18 GHz.

Key Features

  • Wide Frequency Range: The ADMV8818-EVALZ supports a broad frequency spectrum, making it ideal for various applications in the RF and microwave domains, including electronic warfare, satellite communications, and radar systems.
  • Highly Configurable: With the ability to tune the center frequency and 3 dB bandwidth via serial peripheral interface (SPI), users can tailor the filter's performance to meet specific system requirements.
  • Performance Optimization: The evaluation board provides access to all the critical test points and control signals for thorough performance assessment and optimization.
  • Plug-and-Play: The ADMV8818-EVALZ is designed for ease of use, featuring a user-friendly interface that allows for quick setup and immediate operation without the need for complex configurations.
  • Durable Construction: Built with high-quality materials, the evaluation board ensures durability and reliability for consistent, long-term testing.

Technical Specifications

  • Frequency Range: 2 GHz to 18 GHz
  • Control Interface: SPI
  • Power Supply: +3.3 V
  • Impedance: 50 Ohms nominal

The ADMV8818-EVALZ evaluation board comes with detailed documentation, including a user guide that provides comprehensive instructions for setup and operation. With its robust design and flexible features, the ADMV8818-EVALZ is an invaluable tool for engineers and designers looking to harness the full potential of the ADMV8818 tunable band-pass filter in their next project.

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess