EN
  • EN
  • DE

ADP121-ACBZ15R7

Part No ADP121-ACBZ15R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 4WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-WLCSP (0.82x0.82)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 150mA
Current - Quiescent (Iq) 21 µA
Current - Supply (Max) 40 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 4-WFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.82x0.82)
Base Product Number ADP121
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,505-ADP121-ACBZ15R7TR,-2735-ADP121-ACBZ15R7CT,ADP121-ACBZ15R7-ND,-2735-ADP121-ACBZ15R7DKR,ADP121-ACBZ15R7TR,ANAANAADP121-ACBZ15R7,ADP121-ACBZ15R7DKR,-2735-ADP121-ACBZ15R7TR-ND,505-ADP121-ACBZ15R7CT,2156-ADP121-ACBZ15R7,ADP121-ACBZ15R7CT,ADP121ACBZ15R7,-2735-ADP121-ACBZ15R7TR,ADP121-ACBZ15R7TR-ND,505-ADP121-ACBZ15R7DKR,ADP121-ACBZ15R7CT-ND,ADP121-ACBZ15R7DKR-ND
Standard Package 3,000
Win Source Part Number 1320204-ADP121-ACBZ15R7
Ultra Librarian 3D Model Ultra Librarian ADP121-ACBZ15R7 CAD Model

Description

Introducing the ADP121-ACBZ15R7: A High-Performance LDO from Analog Devices Inc.

The ADP121-ACBZ15R7 is a cutting-edge, low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient power management component is engineered to deliver a fixed output voltage of 1.5V with an impressive accuracy level. It stands out in the market for its low quiescent current, making it an ideal choice for battery-powered applications where power efficiency is paramount.

Key Features and Benefits

  • High Accuracy: The ADP121-ACBZ15R7 offers a high output voltage accuracy, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout: With its low dropout voltage, the device can operate effectively even when the input-to-output voltage differential is minimal, maximizing battery life and system efficiency.
  • Low Quiescent Current: The LDO's quiescent current is exceptionally low, which significantly reduces power consumption when the device is in idle mode, thereby extending the battery life of portable devices.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the device against damage caused by excessive temperature, ensuring long-term reliability and stability.
  • Current Limiting Feature: It also incorporates a current limiting function that protects the device and the load from overcurrent conditions.
  • Small Footprint: The compact size of the ADP121-ACBZ15R7 makes it suitable for space-constrained applications, without compromising on performance.

Applications

The ADP121-ACBZ15R7 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Mobile phones
  • Digital cameras and audio devices
  • Medical and healthcare equipment
  • Wireless peripherals

With its robust design and advanced features, the ADP121-ACBZ15R7 from Analog Devices Inc. is the go-to LDO regulator for designers looking to enhance power efficiency without compromising on space or performance. Whether you're developing a compact wearable or a sophisticated medical device, this LDO is engineered to meet the stringent requirements of today's high-performance electronic systems.

For detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess