EN
  • EN
  • DE

ADP1972ARUZ-RL

Part No ADP1972ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 6V ~ 60V
Frequency - Switching 50kHz ~ 300kHz
Duty Cycle (Max) 97.37%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADP1972
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADP1972ARUZ-RL,505-ADP1972ARUZ-RLCT,505-ADP1972ARUZ-RLTR,-2735-ADP1972ARUZ-RLCT,505-ADP1972ARUZ-RLDKR,-2735-ADP1972ARUZ-RLDKR,ANAANAADP1972ARUZ-RL,ADP1972ARUZ-RL-ND
Standard Package 2,500
Win Source Part Number 1317384-ADP1972ARUZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP1972ARUZ-RL CAD Model

Description

ADP1972ARUZ-RL Buck or Boost PWM Controller

The ADP1972ARUZ-RL from Analog Devices Inc. is a versatile pulse-width modulation (PWM) controller specifically designed to cater to a wide range of power conversion applications. This component is engineered to function as either a buck or a boost controller, making it an ideal choice for managing DC-to-DC conversions in various electronic systems.

Key Features:

  • Flexible Voltage Operation: The ADP1972ARUZ-RL operates over a wide input voltage range, which allows it to accommodate various power supply requirements and adapt to different battery technologies or input power sources.
  • Adjustable Frequency: It offers an adjustable switching frequency ranging from 100 kHz to 2.2 MHz, providing designers with the flexibility to optimize their power supply design for efficiency or component size.
  • Synchronous Rectification: This controller supports synchronous rectification, which can significantly improve efficiency, especially in low voltage applications where the voltage drop across the diode would otherwise be a substantial percentage of the output voltage.
  • Integrated Protections: The ADP1972ARUZ-RL includes a variety of protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown, enhancing the reliability and safety of the end application.
  • Programmable Soft Start: The soft start feature prevents inrush current at startup, which can extend the life of the power supply components and reduce stress on the input power source.
  • Compact Package: Packaged in a compact TSSOP-16, the ADP1972ARUZ-RL minimizes board space without sacrificing performance, making it suitable for space-constrained applications.

Applications:

The versatility of the ADP1972ARUZ-RL PWM controller makes it an excellent choice for a broad range of applications, including:

  • DC-to-DC power supplies
  • Isolated converters
  • Power supply modules for FPGA and ASIC
  • Telecommunications infrastructure
  • Industrial and instrumentation systems
  • Automotive electronics

With its robust feature set and flexible design options, the ADP1972ARUZ-RL from Analog Devices Inc. is a powerful solution for designers looking to create efficient and reliable power conversion systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2562 $50.0496
20+ $5.1333 $102.6660
31+ $4.9729 $154.1599
42+ $4.8125 $202.1250
54+ $4.6521 $251.2134
72+ $4.1708 $300.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess