EN
  • EN
  • DE

ADPA7002-EVALZ

Part No ADPA7002-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description VAL ADPA7002 / - ADPA7002 Amplifier 18GHz ~ 44GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 18GHz ~ 44GHz
For Use With/Related Products ADPA7002
Supplied Contents Board(s)
Base Product Number ADPA7002
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A001B4E1
HTSUS 8543.70.9860
Win Source Part Number 1345374-ADPA7002-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADPA7002-EVALZ CAD Model

Description

The ADPA7002-EVALZ is a state-of-the-art evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADPA7002, a high-performance microwave amplifier. This evaluation platform is tailored for engineers and developers who require a reliable and efficient solution for testing and prototyping applications in the microwave frequency spectrum.

Key Features

  • Frequency Range: The ADPA7002 operates over a broad frequency range, making it suitable for a variety of microwave applications.
  • High Gain: It provides a high gain, which is essential for signal amplification in communication systems and radar applications.
  • Output Power: With its significant output power, the ADPA7002 can drive a wide range of microwave components.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Compact Design: The evaluation board has a compact footprint, allowing for easy integration into existing systems or for use in space-constrained applications.

Applications

The ADPA7002-EVALZ is ideal for a variety of applications, including:

  • Telecommunications
  • Test and measurement equipment
  • Radar systems
  • Electronic warfare
  • Satellite communications

Easy to Use

The evaluation board comes equipped with user-friendly features such as pre-mounted RF connectors and clearly labeled test points. These features ensure a hassle-free experience when setting up and conducting experiments or tests.

Support and Documentation

Analog Devices Inc. provides comprehensive support and documentation for the ADPA7002-EVALZ, including detailed datasheets, application notes, and technical guides to assist users in maximizing the performance of the evaluation board.

Ordering Information

To obtain the ADPA7002-EVALZ evaluation board for your next project, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure your designs are powered by quality and precision with the ADPA7002-EVALZ from Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess