EN
  • EN
  • DE

ADPA7006-EVALZ

Part No ADPA7006-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description VAL ADPA7006 / - ADPA7006 Amplifier 18GHz ~ 44GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Type Amplifier
Frequency 18GHz ~ 44GHz
For Use With/Related Products ADPA7006
Supplied Contents Board(s)
Base Product Number ADPA7006
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001B4E1
HTSUS 8543.70.9810
Win Source Part Number 1345432-ADPA7006-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADPA7006-EVALZ CAD Model

Description

ADPA7006-EVALZ Evaluation Board by Analog Devices Inc.

The ADPA7006-EVALZ by Analog Devices Inc. is a state-of-the-art evaluation board designed for the ADPA7006, a high-performance silicon-based MMIC power amplifier. This evaluation board is an essential tool for engineers and designers looking to test the functionality and features of the ADPA7006 amplifier in various applications. The ADPA7006 is well-suited for a range of uses, including point-to-point radios, aerospace and defense equipment, and broadband communications systems.

The ADPA7006-EVALZ board is meticulously engineered to facilitate easy integration into test setups, providing quick access to all the critical pins and functions of the ADPA7006 amplifier. It comes equipped with SMA connectors which offer a convenient interface for RF input and output, allowing for immediate evaluation of the amplifier's performance over its operating frequency range.

Key features of the ADPA7006-EVALZ include:

  • A broad frequency range from 20 GHz to 44 GHz, making it versatile for a wide array of high-frequency applications.
  • High gain and output power that ensure strong signal amplification, crucial for maintaining signal integrity in communication systems.
  • On-board regulator circuitry, which provides a stable supply voltage to the amplifier, thereby enhancing the performance and reliability of the device.
  • Compact and robust design, which ensures that the board can be easily incorporated into a variety of testing environments.

The evaluation board also comes with detailed documentation, including a user guide and schematic diagrams, which provide valuable information on setup, operation, and the technical specifications of the ADPA7006 amplifier. Users can leverage these resources to maximize the potential of the evaluation board and gain comprehensive insights into the performance characteristics of the amplifier.

Overall, the ADPA7006-EVALZ is an indispensable tool for professionals looking to assess the ADPA7006 amplifier's capabilities. Whether for research and development or pre-production testing, this evaluation board from Analog Devices Inc. offers a reliable and efficient platform for high-frequency amplifier evaluation.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007107-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATSS0018TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess