EN
  • EN
  • DE

ADPA7007CHIP

Part No ADPA7007CHIP
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 18GHZ-44GHZ DIE / RF Amplifier IC General Purpose 18GHz ~ 44GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADPA
Package Tray
Frequency 18GHz ~ 44GHz
P1dB 30dBm
Gain 21dB
Noise Figure 6.5dB
RF Type General Purpose
Voltage - Supply 4V ~ 5V
Current - Supply 1.4A
Test Frequency 36GHz ~ 44GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number ADPA7007
Standard Package 25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.39.0001
Win Source Part Number 1345421-ADPA7007CHIP
Ultra Librarian 3D Model Ultra Librarian ADPA7007CHIP CAD Model

Description

The ADPA7007CHIP from Analog Devices Inc. is a state-of-the-art silicon-based monolithic microwave integrated circuit (MMIC) amplifier designed to meet the demanding requirements of modern communication systems. This high-performance chip operates over a wide frequency range, making it an ideal choice for a variety of applications including satellite communications, radar systems, electronic warfare, and test equipment.

Key Features and Benefits

  • Frequency Range: The ADPA7007CHIP provides excellent performance across a broad frequency range, ensuring versatility and adaptability to different communication standards and signal bandwidths.
  • High Gain: With its high gain levels, this amplifier can significantly increase the strength of an input signal, making it ideal for use in systems where signal integrity is paramount.
  • Output Power: The device delivers robust output power, which is essential for maintaining clear signal transmission over long distances or through various media.
  • Efficiency: The ADPA7007CHIP is designed for efficiency, consuming minimal power while delivering maximum performance, thereby reducing the overall power requirements of the system it is integrated into.
  • Low Noise Figure: The low noise figure of this amplifier ensures that signal quality is maintained, minimizing the introduction of unwanted noise into the communication channel.
  • Package: The chip is offered in a compact, bare die form factor that allows for integration into a variety of system architectures, providing flexibility in design and saving space on the circuit board.

Applications

  • Satellite Communications
  • Radar Systems
  • Electronic Warfare
  • Test and Measurement Equipment
  • Telecommunications Infrastructure

The ADPA7007CHIP is a testament to Analog Devices Inc.'s commitment to delivering high-quality, reliable components that push the boundaries of technology. With its combination of performance, efficiency, and design flexibility, it stands out as an excellent choice for any application requiring a high-performance amplifier.

You May Also Be Interested in

NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess