EN
  • EN
  • DE

ADSP-BF514KBCZ-3

Part No ADSP-BF514KBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 300MHZ 168CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface I2C, PPI, RSI, SPI, SPORT, UART/USART
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 168-LFBGA, CSPBGA
Supplier Device Package 168-CSPBGA (12x12)
Base Product Number ADSP-BF514
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1319916-ADSP-BF514KBCZ-3
Ultra Librarian 3D Model Ultra Librarian ADSP-BF514KBCZ-3 CAD Model

Description

The ADSP-BF514KBCZ-3 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This particular model is part of the Blackfin family of products, which are known for their powerful processing capabilities and low power consumption. The Blackfin series is designed to handle a wide variety of applications, ranging from automotive systems to industrial control and consumer electronics.

Key Features:

  • Core Performance: The ADSP-BF514KBCZ-3 features a core clock speed of up to 300MHz, allowing for efficient processing and quick data handling for complex algorithms and tasks.
  • Memory: It comes with integrated L1 and L2 memory, which can be configured as SRAM, cache, or a combination of both, providing flexibility in memory usage and optimization.
  • Peripheral Set: This DSP includes a rich set of peripherals, such as UART, SPI, SPORT, and CAN interfaces, making it versatile for various communication requirements.
  • Power Efficiency: Optimized for low power consumption, the ADSP-BF514KBCZ-3 is ideal for battery-powered applications, where efficiency is a critical factor.
  • Package: The device comes in a 197-ball CSPBGA (Chip Scale Package Ball Grid Array) package, which is suitable for space-constrained applications.

Applications:

The ADSP-BF514KBCZ-3 is designed to meet the needs of a multitude of applications. It is particularly well-suited for:

  • Automotive infotainment and driver assistance systems
  • Industrial control systems
  • Image processing and machine vision
  • Audio and video processing
  • Medical instrumentation
  • Communications infrastructure

With its robust architecture and feature set, the ADSP-BF514KBCZ-3 from Analog Devices Inc. provides developers with a scalable solution that can adapt to the changing demands of modern electronics. Whether you are developing advanced driver assistance systems or next-generation industrial controls, this DSP offers the performance and efficiency required to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess