EN
  • EN
  • DE

ADSP-BF522KBCZ-4

Part No ADSP-BF522KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 400MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART
Clock Rate 400MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Base Product Number ADSP-BF522
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ANAANAADSP-BF522KBCZ-4,2156-ADSP-BF522KBCZ-4
Standard Package 1
Win Source Part Number 1321815-ADSP-BF522KBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF522KBCZ-4 CAD Model

Description

Analog Devices ADSP-BF522KBCZ-4 Blackfin Embedded Processor

The ADSP-BF522KBCZ-4 is a high-performance embedded processor from Analog Devices Inc., designed to cater to a wide array of applications that demand efficient signal processing and control functionalities. This processor is part of the Blackfin family, which is renowned for its dual functionality as a digital signal processor (DSP) and a microcontroller (MCU), making it an ideal choice for embedded systems that require both capabilities.

Featuring a core clock speed of 400 MHz, the ADSP-BF522KBCZ-4 provides a balanced compromise between high-speed signal processing and power efficiency. It is equipped with a 32-bit RISC-like instruction set, which allows for flexible and fast programming, suitable for real-time applications. The processor supports a variety of interfaces, including SPI, UART, CAN, and SPORT, enabling it to handle communications with a range of peripheral devices.

With its integrated 16MB of on-chip memory, the ADSP-BF522KBCZ-4 can efficiently run applications without the need for external memory, thus reducing system complexity and cost. This on-chip memory includes both L1 and L2 SRAM, which can be configured as cache or directly accessed storage, depending on the needs of the application.

The Blackfin processor architecture is designed with power-sensitive applications in mind. It incorporates Dynamic Power Management (DPM) features that allow the processor to adjust its power consumption based on the computational demand, thereby conserving energy and extending the life of battery-powered devices.

The ADSP-BF522KBCZ-4 is available in a 208-ball CSPBGA package, which is suitable for space-constrained applications. It operates over an industrial temperature range, making it reliable in extreme conditions, which is essential for industrial and outdoor applications. Whether you're developing advanced audio and video processing systems, industrial control, or automotive applications, the ADSP-BF522KBCZ-4 offers a robust, flexible, and power-efficient solution that can meet the rigorous demands of your embedded projects.

With its impressive array of features and capabilities, the ADSP-BF522KBCZ-4 from Analog Devices Inc. stands out as a top-tier choice for designers seeking a processor that delivers both DSP and MCU functionalities without compromising on performance or power efficiency.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess