EN
  • EN
  • DE

ADSP-ESP101-003

Part No ADSP-ESP101-003
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SPEECH PROCESSING DSP CHIPSET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1345402-ADSP-ESP101-003
Ultra Librarian 3D Model Ultra Librarian ADSP-ESP101-003 CAD Model

Description

The ADSP-ESP101-003 from Analog Devices Inc. is a cutting-edge audio signal processor that stands out in the market for its exceptional performance and versatility. Designed to cater to a broad range of audio applications, this processor is an ideal choice for professionals seeking high-quality audio processing capabilities.

Key Features

  • High-Performance Signal Processing: The ADSP-ESP101-003 is equipped with advanced signal processing features that ensure crystal-clear audio output, making it perfect for high-end audio systems.
  • Multi-Core Architecture: This processor boasts a multi-core architecture that allows for parallel processing, significantly enhancing its efficiency and speed.
  • Low Power Consumption: Despite its powerful performance, the ADSP-ESP101-003 is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Flexible Connectivity: With a range of connectivity options, including I2S, SPI, and UART interfaces, this processor can easily be incorporated into various audio systems.

Applications

The ADSP-ESP101-003 is highly suited for a variety of applications such as:

  • Professional and home audio systems
  • Automotive audio processing
  • Active noise cancellation systems
  • Sound reinforcement systems
  • Studio recording equipment

Technical Specifications

Parameter Value
Core Processor DSP
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case Modular

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the ADSP-ESP101-003 is no exception. It is built with the highest standards to ensure reliability and durability in various environments, making it a trusted choice for industry professionals.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess