EN
  • EN
  • DE

ADUM262N1BRIZ

Part No ADUM262N1BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM262
Standard Package 37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339111-ADUM262N1BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM262N1BRIZ CAD Model

Description

The ADUM262N1BRIZ by Analog Devices Inc. is an advanced dual-channel digital isolator that provides robust signal isolation for various applications. It employs Analog Devices' innovative iCoupler® technology to achieve high-performance isolation in a compact, surface-mount package, making it an ideal solution for a wide range of industrial, medical, and consumer electronics.

Key Features

  • Isolation Technology: Utilizes iCoupler® chip-scale transformer technology for reliable, high-speed data isolation.
  • Channels: Features two independent isolation channels for flexible use in bidirectional communication systems.
  • Data Rate: Capable of supporting data rates up to 25 Mbps, ensuring suitability for high-speed digital interfaces.
  • Isolation Voltage: Provides a robust isolation voltage of 3000 Vrms for 1 minute, enhancing system safety and signal integrity.
  • Supply Voltage: Operates with a wide supply voltage range from 3.0 V to 5.5 V, accommodating various logic levels and system requirements.
  • Operating Temperature: Designed for use in harsh environments with an operating temperature range of -40°C to +125°C.
  • Regulatory Approvals: Compliant with relevant industry safety standards, including UL, CSA, and IEC certifications.
  • Package: Available in a compact, RoHS-compliant, 16-lead SOIC package, the ADUM262N1BRIZ is designed for space-constrained applications.

Applications

The ADUM262N1BRIZ is suitable for a variety of applications where signal integrity and isolation are critical. These include:

  • Industrial automation and control systems
  • Sensor interfaces and data acquisition systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI interfaces and RS-232/RS-485/RS-422 transceivers
  • Switching power supplies and motor controllers

Conclusion

Analog Devices Inc.'s ADUM262N1BRIZ stands out as a versatile and reliable component for systems requiring high-speed data transfer with stringent isolation needs. Its robust design, compliance with safety standards, and high-performance capabilities make it an excellent choice for designers looking to enhance their system's safety and reliability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4649 $52.2543
17+ $6.1251 $104.1267
26+ $5.9337 $154.2762
35+ $5.7423 $200.9805
46+ $5.5508 $255.3368
61+ $4.9766 $303.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess