EN
  • EN
  • DE

ADUM3223WARZ

Part No ADUM3223WARZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 2CH GATE DVR 16SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 59ns, 59ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CSA, UR, VDE
Base Product Number ADUM3223
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3223WARZ-ND,-2735-ADUM3223WARZ,505-ADUM3223WARZ,2156-ADUM3223WARZ,ANAANAADUM3223WARZ
Standard Package 48
Win Source Part Number 1323602-ADUM3223WARZ
Ultra Librarian 3D Model Ultra Librarian ADUM3223WARZ CAD Model

Description

ADUM3223WARZ Isolated Gate Driver from Analog Devices Inc.

The ADUM3223WARZ is a robust, high-performance isolated gate driver designed by Analog Devices Inc. to optimize the switching performance of MOSFETs and IGBTs. This component is a critical enabler for a variety of power conversion applications, including motor control, industrial inverters, and switching power supplies, where efficiency and reliability are paramount.

Key Features:

  • High Isolation Voltage: The ADUM3223WARZ offers an impressive isolation voltage of 3kV RMS, which is crucial for protecting low-voltage circuitry from high-voltage transients. This feature ensures safe operation even under harsh electrical environments.
  • High-Speed Operation: With fast propagation delays and minimal pulse distortion, this driver ensures high-speed switching, which is essential for reducing power losses and improving the efficiency of power conversion systems.
  • Dual-Channel: The device includes two independent isolation channels, which can be used to drive two separate gates or configured for a high-side/low-side application, providing design flexibility.
  • Robust Insulation: The reinforced insulation barrier provides increased reliability and meets stringent safety standards, making the ADUM3223WARZ suitable for sensitive applications where user safety is a concern.
  • CMOS/LVTTL Inputs: The input side is compatible with CMOS or LVTTL logic levels, allowing for easy interfacing with control circuitry without the need for additional level-shifting components.
  • Compact Package: Encased in a 16-lead SOIC_W package, the ADUM3223WARZ is designed for space-constrained applications, providing essential functionality without compromising on performance.

Applications:

The ADUM3223WARZ is engineered for a wide range of applications where isolation and gate driving are critical. It is commonly used in:

  • Industrial motor drives
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • High voltage DC/DC converters

With its combination of high isolation, high-speed operation, and dual-channel flexibility, the ADUM3223WARZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and safety of their power electronics systems.

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6719 $60.7347
31+ $3.8334 $118.8354
47+ $3.7136 $174.5392
65+ $3.5938 $233.5970
84+ $3.4740 $291.8160
112+ $3.1146 $348.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess