EN
  • EN
  • DE

ADUM4120-1ARIZ-RL

Part No ADUM4120-1ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 6SOIC / 2.3A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 6-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 42ns, 58ns
Pulse Width Distortion (Max) 16.5ns
Rise / Fall Time (Typ) 18ns, 18ns
Current - Peak Output 2.3A
Voltage - Output Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC-IC
Approval Agency CSA, UR, VDE
Base Product Number ADUM4120
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM4120-1ARIZ-RL-ND,-2735-ADUM4120-1ARIZ-RLCT,505-ADUM4120-1ARIZ-RLTR
Standard Package 1,500
Win Source Part Number 1320019-ADUM4120-1ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4120-1ARIZ-RL CAD Model

Description

ADUM4120-1ARIZ-RL: A Robust Gate Driver from Analog Devices Inc.

The ADUM4120-1ARIZ-RL is a state-of-the-art, isolated gate driver designed by Analog Devices Inc. to offer superior performance in driving insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). This component is a crucial element in the realm of power electronics, enabling efficient control of power devices in a wide array of applications ranging from motor control to power supply units.

Key Features

  • High Isolation Voltage: With a reinforced insulation rating, the ADUM4120-1ARIZ-RL provides an isolation voltage of 5 kVrms, ensuring safe operation even under high-voltage conditions.
  • Fast Propagation Times: The device boasts a typical propagation delay of 38 ns, enabling high-speed switching that is essential for modern power electronic systems.
  • Precision Timing: The tight propagation delay matching between channels of ±5 ns minimizes timing errors, enhancing the reliability and efficiency of the power switching.
  • Robust Operation: It is designed to withstand the harsh environments often encountered in industrial applications, with an operational temperature range of -40°C to +125°C.
  • High Common-Mode Transient Immunity: With an immunity of 150 kV/μs, the ADUM4120-1ARIZ-RL ensures stable operation in the presence of fast voltage transients.

Applications

The versatility of the ADUM4120-1ARIZ-RL makes it suitable for a wide range of applications, such as:

  • Switching power supplies
  • Motor control systems
  • Power inverters and converters
  • Renewable energy systems, including solar inverters and wind turbine power converters
  • Industrial automation and process control

Product Packaging and Availability

The ADUM4120-1ARIZ-RL comes in a compact, surface-mountable SOIC package, ensuring ease of integration into printed circuit boards (PCBs). It is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. As part of Analog Devices Inc.'s commitment to quality, this gate driver is built to meet stringent industry standards, offering both reliability and performance for advanced electronic systems.

Whether you're designing a sophisticated power management system or looking to enhance the efficiency of your existing applications, the ADUM4120-1ARIZ-RL gate driver from Analog Devices Inc. stands as a robust and reliable choice.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess