EN
  • EN
  • DE

ADUM4121-1TRIZ-EPR

Part No ADUM4121-1TRIZ-EPR
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description ISO GATE DRVR W/MILLER CLAMP W/O / 2.3A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 8-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 42ns, 53ns
Pulse Width Distortion (Max) 13ns
Rise / Fall Time (Typ) 18ns, 18ns
Current - Peak Output 2.3A
Voltage - Output Supply 7.5V ~ 35V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Approval Agency CQC, CSA, UL, VDE
Base Product Number ADUM4121
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1323596-ADUM4121-1TRIZ-EPR
Ultra Librarian 3D Model Ultra Librarian ADUM4121-1TRIZ-EPR CAD Model

Description

ADUM4121-1TRIZ-EPR: Robust, Isolated Gate Driver from Analog Devices Inc.

The ADUM4121-1TRIZ-EPR is a cutting-edge, isolated gate driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is engineered to deliver reliable and efficient isolation for driving insulated-gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs), making it an ideal solution for a wide range of applications including motor control, industrial inverters, and power supply systems.

At the heart of the ADUM4121-1TRIZ-EPR is Analog Devices' proprietary iCoupler® technology, which employs magnetic coupling to achieve isolation between the input and output stages. This technology provides several benefits over traditional optocoupler-based solutions, including improved reliability, longer service life, and faster response times.

Key features of the ADUM4121-1TRIZ-EPR include:

  • High-Speed Operation: With a propagation delay typically less than 55ns and a 2A peak output drive capability, this gate driver is designed for high-speed switching applications.
  • Robust Isolation: The device offers reinforced insulation with a withstand voltage rating of 5kV RMS for 1 minute, ensuring safe operation even under high-voltage conditions.
  • Wide Operating Range: It can operate over a wide supply voltage range of 2.5V to 6.5V, providing flexibility in various design configurations.
  • High-Temperature Operation: The ADUM4121-1TRIZ-EPR is capable of operating in extreme temperature environments, with a specified temperature range from -40°C to +125°C.
  • Compact Packaging: The device comes in a compact, 8-lead SOIC package, making it suitable for space-constrained applications.
  • CMOS/LVTTL Compatible: The input is compatible with CMOS or LVTTL logic levels, allowing for easy interfacing with microcontrollers and other logic devices.
  • Low Power Consumption: The efficient design results in low quiescent current, minimizing power loss and making it suitable for energy-sensitive systems.

Overall, the ADUM4121-1TRIZ-EPR from Analog Devices Inc. represents a highly reliable and efficient solution for designers looking to implement isolated gate driving capabilities in their high-performance electronic systems. Its combination of speed, robustness, and versatility makes it a top choice for professionals in the field.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess