EN
  • EN
  • DE

ADUM4121ARIZ

Part No ADUM4121ARIZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 8SOIC / 2.3A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 8-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 42ns, 53ns
Pulse Width Distortion (Max) 13ns
Rise / Fall Time (Typ) 18ns, 18ns
Current - Peak Output 2.3A
Voltage - Output Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Approval Agency CSA, UR, VDE
Base Product Number ADUM4121
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM4121ARIZ-ND,505-ADUM4121ARIZ,-2735-ADUM4121ARIZ
Standard Package 80
Win Source Part Number 1319987-ADUM4121ARIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4121ARIZ CAD Model

Description

ADUM4121ARIZ: Robust, High-Performance Isolated Gate Driver by Analog Devices Inc.

The ADUM4121ARIZ is a state-of-the-art isolated gate driver designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to provide reliable and efficient isolation between the control circuitry and the power switches in various applications such as motor controls, inverters, and power supplies.

Key Features:

  • High-Speed Operation: The ADUM4121ARIZ offers fast propagation delays and high CMTI (Common-Mode Transient Immunity) performance, which is essential for high-speed switching applications to minimize switching losses and improve efficiency.
  • Robust Isolation: With its iCoupler® technology, the device provides robust galvanic isolation between the input and output. This isolation is certified to VDE, UL, and CSA standards, ensuring safety and reliability in high-voltage environments.
  • Wide Operating Range: The device operates across a wide range of supply voltages, from 2.5V to 6.5V, making it versatile for various power levels and compatible with different types of gate drives.
  • Integrated Miller Clamp: An integrated Miller clamp feature on the low side driver prevents gate voltage overshoot during fast switching events, thus enhancing the control over the power device.
  • Compact and Reliable Package: The ADUM4121ARIZ comes in a compact, 8-lead SOIC package that is designed to optimize board space and improve thermal performance.

Applications:

The ADUM4121ARIZ is ideal for driving a wide array of power devices, including IGBTs and MOSFETs. Its robust design and high-performance characteristics make it a perfect fit for:

  • Industrial motor drives
  • Switching power supplies
  • Inverters for solar and wind energy systems
  • Electric vehicle power inverters
  • Other high-performance power conversion applications

With its combination of speed, isolation, and integration, the ADUM4121ARIZ from Analog Devices Inc. is a superior choice for designers looking to enhance the performance and safety of their power management systems. Its reliability and versatility cater to the needs of advanced electronic systems, paving the way for innovative designs in power electronics.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess