EN
  • EN
  • DE

ADUM4224WCRWZ

Part No ADUM4224WCRWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC / 4A Gate Driver Magnetic Coupling 5000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Propagation Delay tpLH / tpHL (Max) 54ns, 54ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM4224
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM4224WCRWZ-ND,-2735-ADUM4224WCRWZ,505-ADUM4224WCRWZ
Standard Package 47
Win Source Part Number 1323569-ADUM4224WCRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM4224WCRWZ CAD Model

Description

ADUM4224WCRWZ Isolated Gate Driver from Analog Devices Inc.

The ADUM4224WCRWZ is a robust, high-performance isolated gate driver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is engineered to improve the efficiency and reliability of a wide range of power systems, making it an ideal choice for designers working on motor control, industrial inverters, and switching power supplies.

Key Features

  • High Isolation Voltage: The ADUM4224WCRWZ offers an impressive isolation voltage of 5 kVrms, providing reliable protection for sensitive components and ensuring safe operation in high-voltage environments.
  • Dual-Channel Operation: With two independent gate drivers, the device can control two gates simultaneously, which is perfect for applications that require synchronous driving of both high-side and low-side MOSFETs or IGBTs.
  • High-Speed Performance: This gate driver is capable of fast propagation delays and tight channel-to-channel matching, which is crucial for high-frequency switching applications and helps to minimize dead-time losses.
  • Robust Insulation: The device employs iCoupler® technology to provide robust galvanic insulation between the input and output. This technology not only ensures the safety of the system but also helps in reducing noise and disturbances.
  • Wide Operating Range: The ADUM4224WCRWZ operates over a wide supply voltage range, accommodating various application requirements and enhancing system flexibility.

Applications

  • Motor Control Systems
  • Industrial Inverters
  • Switching Power Supplies
  • Power Converter Topologies
  • Renewable Energy Systems

The ADUM4224WCRWZ is packaged in a compact, surface-mount 16-lead SOIC_W, which is designed to optimize board space and simplify PCB design. Its reliable performance under extreme conditions, including high temperatures and voltages, makes it an indispensable component for power electronics engineers. By integrating this isolated gate driver into your design, you can expect enhanced system performance, increased efficiency, and higher levels of safety and reliability.

With its combination of high isolation, dual-channel operation, and high-speed performance, the ADUM4224WCRWZ from Analog Devices Inc. is a top-tier solution for advanced power management challenges.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Lowest to $243.3567
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 14QFN
Lowest to $10.6756
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $8.7970
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
Lowest to $16.1024
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Lowest to $2.0590
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 6SOP
Lowest to $0.5688
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $15.7720

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1806 $50.1672
30+ $3.4302 $102.9060
46+ $3.3230 $152.8580
63+ $3.2158 $202.5954
81+ $3.1087 $251.8047
108+ $2.7871 $301.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess