EN
  • EN
  • DE

SI5332DD08900-GM2R

Part No SI5332DD08900-GM2R
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 333.33MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number SI5332
Other Names 336-SI5332DD08900-GM2RTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266056-SI5332DD08900-GM2R
Ultra Librarian 3D Model Ultra Librarian SI5332DD08900-GM2R CAD Model

Description

The SI5332DD08900-GM2R is a precision clock generator from Skyworks Solutions Inc. Part of the SI5332 family, it's designed for applications demanding high accuracy, low jitter, and flexible frequency synthesis. It provides a stable and configurable clock source for various digital systems.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure requiring precise timing for data transmission.
  • Data Centers: Servers and storage systems that rely on stable clock signals for reliable operation.
  • Broadcast Video: Video cameras, switchers, and encoders where accurate timing is crucial for signal integrity.
  • Test and Measurement: Oscilloscopes, spectrum analyzers, and other instruments requiring high-precision clock sources.
  • Industrial Automation: PLCs and motor drives that depend on accurate timing for control and synchronization.

Features

  • Low Jitter Performance: Minimizes timing errors and improves signal integrity in high-speed digital systems.
  • Flexible Frequency Synthesis: Supports a wide range of output frequencies, configurable via I2C or SPI.
  • Integrated VCO: Simplifies design and reduces the need for external components.
  • Multiple Clock Outputs: Provides multiple independent clock outputs to drive various system components.
  • Small Package Size: Enables compact designs and reduces board space requirements.
  • Digital Frequency Control: Allows for precise frequency adjustments and fine-tuning.

Benefits

  • Improved System Performance: Low jitter clock signals lead to higher data throughput and reduced error rates.
  • Simplified Design: Integrated features and flexible configuration options reduce design complexity.
  • Lower BOM Costs: Integration of multiple functions minimizes the number of external components required.
  • Faster Time-to-Market: Easy configuration and small package size accelerate the design and development process.
  • Enhanced System Reliability: Stable and precise clock signals improve overall system reliability.

Additional Details

The SI5332DD08900-GM2R is typically configured and controlled via an I2C or SPI interface. It's essential to consult the product datasheet for detailed electrical characteristics, including voltage requirements, operating temperature range, and timing specifications. Proper PCB layout and decoupling techniques are crucial for achieving the specified low-jitter performance. The GM2R suffix likely denotes a specific packaging or reel option. This device is designed to meet the stringent timing requirements of high-speed digital applications, contributing to overall system stability and performance.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess