EN
  • EN
  • DE

ZJSM-R15-180-T

Part No ZJSM-R15-180-T
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 412561-ZJSM-R15-180-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZJSM-R15-180-T CAD Model

Description

The TDK ZJSM-R15-180-T is a power inductor designed for use in a variety of power electronic applications. This inductor is commonly used in DC-DC converters, voltage regulators, and other circuits requiring efficient energy storage and filtering. Power inductors are essential components in these systems, playing a key role in regulating current flow, minimizing ripple, and improving overall circuit performance.

Applications:

  • DC-DC Converters: Used in various DC-DC converter topologies, such as buck, boost, and buck-boost, for energy storage and voltage regulation.
  • Voltage Regulators: Employed in linear and switching voltage regulators to filter noise and provide stable output voltage.
  • Power Supplies: Used in power supplies for filtering and energy storage, improving power quality and system reliability.
  • LED Lighting: Integrated into LED driver circuits to regulate current and ensure stable and efficient light output.
  • Portable Devices: Used in the power management circuits of smartphones, tablets, and other portable devices.

Features:

  • High Saturation Current: Capable of handling large DC currents without significant inductance degradation.
  • Low DC Resistance (DCR): Minimizes power losses due to current flow through the inductor, improving efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions, minimizing interference with surrounding components.
  • Compact Size: Enables integration into space-constrained applications and smaller electronic devices.
  • RoHS Compliance: Meets environmental regulations regarding hazardous substances, ensuring environmental safety.

Benefits:

  • Improved Power Efficiency: Reduces power losses in power conversion circuits, leading to higher overall system efficiency.
  • Reduced EMI: Minimizes electromagnetic interference, preventing malfunctions in nearby electronic devices and ensuring compliance with EMI standards.
  • Stable Operation: Provides consistent inductance and current handling capabilities under various operating conditions, ensuring stable circuit performance.
  • Compact Design: Allows for smaller and more efficient power supply designs, reducing the overall size of electronic devices.
  • Enhanced Reliability: Offers durable and consistent performance over the lifespan of the device, improving system reliability.

Additional Details:

The ZJSM-R15-180-T has an inductance value of 0.15 μH (indicated by R15) and a specific current rating, which can be found in the TDK datasheet. The “180” portion of the part number may relate to its impedance or other electrical characteristics. The “T” at the end usually signifies the packaging format, typically tape and reel for automated assembly processes. These inductors generally utilize a ferrite core to provide high performance and efficiency.

When selecting a power inductor, key parameters to consider include inductance, saturation current, DC resistance, and physical size. Consulting the TDK datasheet for the ZJSM-R15-180-T is essential to confirm that it meets the specific requirements of your application.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $26.6863
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess