EN
  • EN
  • DE

ADUM6020-5BRIZ

Part No ADUM6020-5BRIZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V 0.5W / Isolated Module DC DC Converter 1 Output 3.3V, 5V 100mA 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 100mA
Voltage - Isolation 5 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.50" L x 0.30" W x 0.10" H (12.8mm x 7.5mm x 2.6mm)
Supplier Device Package 16-SOIC
Base Product Number ADUM6020
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number ADUM6020-5BRIZ-ND,-2735-ADUM6020-5BRIZ,505-ADUM6020-5BRIZ
Standard Package 37
Win Source Part Number 1320657-ADUM6020-5BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM6020-5BRIZ CAD Model

Description

ADUM6020-5BRIZ: Isolated DC/DC Converter from Analog Devices Inc.

The ADUM6020-5BRIZ is a cutting-edge isolated DC/DC converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to provide reliable electrical isolation for sensitive electronic applications, ensuring robust operation in a variety of challenging environments.

At the heart of the ADUM6020-5BRIZ is Analog Devices' proprietary iCoupler® technology, which enables the transfer of electrical signals across an isolation barrier using magnetic coupling. This technology ensures that the input and output sides of the converter are electrically isolated, providing protection against high-voltage transients, surges, and ground loops that can cause damage to sensitive circuitry.

The device operates with an input voltage range from 3.0V to 5.5V, making it versatile for various applications. It delivers an isolated output voltage of 5V, which is a common requirement for digital circuits. The ADUM6020-5BRIZ is capable of supplying up to 500mW of output power, sufficient for powering a wide range of low-power devices and subsystems.

One of the key features of the ADUM6020-5BRIZ is its compact form factor. Housed in a 16-lead SOIC package, it takes up minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. Additionally, the device offers high efficiency, reducing power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.

With its high isolation voltage rating of 3kVrms, the ADUM6020-5BRIZ is suitable for applications requiring stringent isolation standards, such as industrial automation, medical equipment, and power supply systems. Its robust design ensures stable performance over a wide temperature range, making it a reliable choice for both commercial and industrial environments.

In summary, the ADUM6020-5BRIZ from Analog Devices Inc. is a high-performance isolated DC/DC converter that offers a combination of efficiency, compactness, and high isolation capability, making it an ideal solution for a variety of applications requiring electrical isolation.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5712 $64.7136
6+ $17.6995 $106.1970
9+ $17.1464 $154.3176
13+ $16.5933 $215.7129
16+ $16.0401 $256.6416
21+ $14.3808 $301.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess