EN
  • EN
  • DE

CMV4000-3E5M1PP

Part No CMV4000-3E5M1PP
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Image Sensors, Camera
Description IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 2048H x 2048V 5.5µm x 5.5µm 95-MicroPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ams-OSRAM USA INC.
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 5.5µm x 5.5µm
Active Pixel Array 2048H x 2048V
Frames per Second 180
Voltage - Supply 1.8 ~ 3.3V
Package / Case -
Supplier Device Package 95-MicroPGA
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number CMV4000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353251-CMV4000-3E5M1PP
Ultra Librarian 3D Model Ultra Librarian CMV4000-3E5M1PP CAD Model

Description

The CMV4000-3E5M1PP is a CMOS image sensor manufactured by ams-OSRAM USA INC.

  • Temperature Range: -30°C to 70°C
  • MSL Level: 3 (168 hours)
  • Voltage Supply: 1.8V to 3.3V
  • Pixel Size: 5.5μm x 5.5μm
  • Active Pixel Array: 2048H x 2048V
  • Frame Rate: 180 frames per second
  • Application: Optical Sensor
  • Series: CMV4000

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR 5MP 56-CSP3 / Image Sensor Color 2592x1944Pixels 66-Pin CSP-3
Lowest to $32.6415
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
ON Semiconductor
SOC IMAGE SENSOR VGA 1/4 63BGA / CMOS Image Sensor
Need more? Email Us
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 28-CSP2
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR VGA 1/7.5" MOB 20CSP5 / on-chip phase lock loop (PLL)
Lowest to $3.7608
OmniVision Technologies Inc
IC SENSOR 400X400 1/10.5" 29CSP3 / CMOS with Processor Image Sensor 400H x 400V 3µm x 3µm Module
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC / CMOS Image Sensor 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 409 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess