EN
  • EN
  • DE

LTM4601EY-1#PBF

Part No LTM4601EY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 12A 4.5V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5V
Current - Output (Max) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Surface Mount
Case / Package 118-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Supplier Device Package 118-BGA (15x15)
Base Product Number LTM4601
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1335195-LTM4601EY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4601EY-1#PBF CAD Model

Description

Analog Devices Inc. LTM4601EY-1#PBF Product Overview

The LTM4601EY-1#PBF is a high-efficiency, switch-mode step-down power module designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact and feature-rich power module is designed to simplify the implementation of power supply solutions in a wide array of applications ranging from telecommunications and networking to industrial and medical equipment.

Key Features

  • Integrated Design: The LTM4601EY-1#PBF integrates a DC/DC controller, power switches, inductor, and all support components in a single package, reducing design complexity and saving board space.
  • High Efficiency: With its advanced switch-mode design, the module offers high efficiency, which helps in reducing power loss and heat generation, thereby enhancing system reliability.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 20V, making it versatile for various supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, allowing for a broad range of use-cases and compatibility with different logic levels and device requirements.
  • High Output Current: The module can deliver up to 10A of continuous output current, suitable for high-power applications.
  • Thermal Management: The LTM4601EY-1#PBF comes in a thermally enhanced package, ensuring efficient heat dissipation and maintaining performance even under high load conditions.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, safeguarding the module and connected devices from potential damage.

Applications

The versatility of the LTM4601EY-1#PBF makes it ideal for a multitude of applications. It is particularly well-suited for use in:

  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Industrial systems and controls
  • Medical devices requiring reliable power solutions
  • High-density distributed power systems

With its ease of use, including no requirement for external components, the LTM4601EY-1#PBF power module from Analog Devices Inc. is an excellent choice for designers looking to streamline their power supply design process, while ensuring high performance and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0217 $72.0651
6+ $19.7102 $118.2612
8+ $19.0942 $152.7536
11+ $18.4783 $203.2613
14+ $17.8623 $250.0722
19+ $16.0145 $304.2755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess