EN
  • EN
  • DE

TC7SZ14F(T5L,F,T)

Part No TC7SZ14F(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215220-TC7SZ14F(T5L,F,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ14F(T5L,F,T) CAD Model

Description

The TC7SZ14F(T5L,F,T) is a single Schmitt-trigger inverter from Toshiba Semiconductor and Storage. This device features a single inverting gate with Schmitt-trigger action, providing hysteresis to improve noise immunity and signal conditioning. It's designed for low-voltage applications and comes in a small package suitable for space-constrained environments. The T5L marking refers to the packaging and reel options for automated assembly.

Applications:

  • Noise Filtering: Used to clean up noisy signals in digital circuits.
  • Pulse Shaping: Can convert slow-changing signals into clean, fast pulses.
  • Hysteresis Control: Provides hysteresis for improved noise immunity in various applications.
  • Switch Debouncing: Eliminates switch bounce in mechanical switches.
  • Signal Conditioning: Conditions input signals for reliable digital processing.

Features:

  • Single Schmitt-Trigger Inverter: Contains one inverting gate with Schmitt-trigger inputs.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • Hysteresis: Provides hysteresis for enhanced noise immunity.
  • Low Power Consumption: Designed for minimal power consumption.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • Small Package: Available in a small package, saving board space.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs provide excellent noise immunity.
  • Clean Signal Output: Produces clean, fast signals even with noisy inputs.
  • Reduced System Errors: Minimizes errors caused by noise and signal bounce.
  • Extended Battery Life: Low power consumption is ideal for battery-powered applications.
  • Compact Design: Small package size allows for dense circuit board layouts.

Additional Details:

The TC7SZ14F(T5L,F,T) comes in a surface-mount package (e.g., SOT-23 or similar). The operating temperature range typically spans from -40°C to +85°C. The propagation delay time is typically in the range of nanoseconds. It is compatible with both TTL and CMOS logic levels. The Schmitt-trigger action ensures that the output switches cleanly even with slow or noisy input signals. The T5L marking is related to the tape and reel specifications for automated assembly. It is beneficial in applications where clean and reliable digital signals are required, especially in noisy environments. The hysteresis voltage is a key parameter that determines the noise immunity of the device.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.4366
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,414 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess