EN
  • EN
  • DE

DS89C430-QNL

Part No DS89C430-QNL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC / 8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DS89C430
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 10
Win Source Part Number 1321964-DS89C430-QNL
Ultra Librarian 3D Model Ultra Librarian DS89C430-QNL CAD Model

Description

Product Overview: DS89C430-QNL

The DS89C430-QNL is a high-performance, microcontroller unit (MCU) from Analog Devices Inc., designed to cater to a wide array of applications requiring fast and efficient processing capabilities. This innovative product boasts a robust architecture, making it an ideal choice for industrial control systems, automotive applications, communication systems, and complex embedded systems.

Key Features

  • High-Speed Microcontroller: The DS89C430-QNL operates at exceptional speeds, ensuring rapid data processing and task execution, which is crucial for time-sensitive applications.
  • Advanced Instruction Set: It is equipped with an advanced instruction set that enhances its computational efficiency, allowing for complex operations to be performed with ease.
  • On-Chip Memory: This microcontroller comes with ample on-chip memory, providing significant space for program storage and data handling without the need for external memory components.
  • Power Efficiency: Despite its high performance, the DS89C430-QNL is designed to be power-efficient, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Durable and Reliable: Manufactured by Analog Devices Inc., a leader in the semiconductor industry, the DS89C430-QNL is built to last and withstand the rigors of demanding environments.
  • Flexible Connectivity: With a variety of communication interfaces, this MCU can easily connect to other components and peripherals, facilitating seamless integration into existing systems.

Applications

The DS89C430-QNL's versatility allows it to be used across numerous sectors. In industrial settings, it can manage automation processes, while in automotive systems, it can control engine functions or improve in-vehicle infotainment experiences. Moreover, its reliability and speed make it an excellent choice for communication devices, where consistent performance is paramount.

Technical Specifications

The technical specifications of the DS89C430-QNL include a wide operating voltage range, multiple I/O ports for interfacing with other devices, and a clock speed that can be adjusted according to the performance requirements of the application. It is also designed for easy programming and in-circuit debugging, which accelerates development time and simplifies maintenance.

With the DS89C430-QNL, Analog Devices Inc. provides engineers and developers with a powerful tool that merges high-speed operation, efficiency, and reliability, making it a go-to solution for a multitude of sophisticated electronic applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess