EN
  • EN
  • DE

HMC-C200-8000

Part No HMC-C200-8000
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF DRO MODULE ML-5-3 / RF IC DRO General Purpose 8GHz ~ 8.3GHz SMA Connectors Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series HMC-C200
Package Bulk
Product Status Obsolete
Function DRO
Frequency 8GHz ~ 8.3GHz
RF Type General Purpose
Secondary Attributes SMA Connectors
Mounting Type Connector Mount
Package / Case Module, SMA Connectors
Supplier Device Package Module
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1315237-HMC-C200-8000
Ultra Librarian 3D Model Ultra Librarian HMC-C200-8000 CAD Model

Description

The HMC-C200-8000 from Analog Devices Inc. is an exemplary piece of technology that caters to a broad range of applications requiring high-frequency signal generation. This product is designed to deliver exceptional performance, reliability, and precision, making it an ideal choice for professionals in the fields of telecommunications, aerospace, defense, and instrumentation.

Key Features:

  • Wide Frequency Range: The HMC-C200-8000 operates over a broad frequency range, offering versatility in its applications. This feature allows it to be used in various systems that require different frequency bands.
  • High Output Power: With its robust output power, this product ensures that signals are transmitted with clarity and strength, minimizing the risk of signal loss in critical applications.
  • Low Phase Noise: The low phase noise characteristic of the HMC-C200-8000 is crucial for applications that demand high signal integrity and stability, such as precision measurement equipment and radar systems.
  • Excellent Harmonic Suppression: The device boasts superior harmonic suppression, which is essential for maintaining signal purity and avoiding interference with other electronic systems.
  • Compact and Durable Design: Analog Devices Inc. has engineered the HMC-C200-8000 with a compact form factor that does not compromise on durability, ensuring it fits into various systems while withstanding harsh environments.

Applications:

  • Electronic Warfare (EW)
  • Test and Measurement Equipment
  • Microwave Radio
  • Satellite Communications (SATCOM)
  • Fiber Optic Applications

The HMC-C200-8000 is a testament to Analog Devices Inc.'s commitment to providing advanced solutions that meet the evolving needs of high-tech industries. With its combination of wide frequency range, high output power, and precision engineering, this product stands out as a vital component for any application that demands the highest standards in frequency generation and signal processing.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess