EN
  • EN
  • DE

HMC-XTB110

Part No HMC-XTB110
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTI X3 PASSIVE DIE / RF IC Frequency Multiplier Radar 23.3GHz ~ 30GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Function Frequency Multiplier
Frequency 23.3GHz ~ 30GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8542.39.0001
Win Source Part Number 1350878-HMC-XTB110
Ultra Librarian 3D Model Ultra Librarian HMC-XTB110 CAD Model

Description

Analog Devices Inc. presents the HMC-XTB110, a state-of-the-art GaAs MMIC fundamental mixer, designed to cater to a wide range of RF and microwave applications. This high-performance product is an excellent choice for engineers looking for a mixer that provides not only exceptional linearity but also a broad frequency range, making it versatile for various communication systems.

Key Features

  • Frequency Range: The HMC-XTB110 operates over an expansive frequency range, providing users with the flexibility needed for diverse applications, from military to commercial communication systems.
  • Conversion Loss: With a low conversion loss, this mixer ensures efficient signal translation, which is critical for maintaining signal integrity in complex RF systems.
  • Isolation: Excellent LO to RF and LO to IF isolation figures contribute to the mixer's ability to minimize crosstalk and improve overall system performance.
  • Linearity: The HMC-XTB110 boasts outstanding linearity, which is essential for applications that require the handling of high signal levels without distortion.
  • Form Factor: Housed in a compact package, the HMC-XTB110 is designed to be integrated into systems where space is at a premium without compromising on performance.

Applications

  • Point-to-Point and Point-to-Multipoint Radio
  • Military Radar, ECM, and ECCM Systems
  • Space and Satellite Communications
  • Test Equipment and Sensors

The HMC-XTB110 is built on Analog Devices Inc.'s proven track record of delivering high-quality, reliable components that drive innovation in the electronics industry. This mixer is an ideal choice for designers who need a component that not only meets but exceeds the stringent requirements of modern RF and microwave systems.

Whether you are working on commercial telecommunications infrastructure or sophisticated military communication equipment, the HMC-XTB110 provides the performance and durability you need. Analog Devices Inc. continues to be at the forefront of developing products that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess