EN
  • EN
  • DE

HMC263-SX

Part No HMC263-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 24GHz ~ 36GHz
P1dB 8dBm
Gain 19dB
Noise Figure 2.2dB
RF Type General Purpose
Voltage - Supply 3V
Current - Supply 58mA
Test Frequency 27GHz ~ 32GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC263
Standard Package 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 1351261-HMC263-SX
Ultra Librarian 3D Model Ultra Librarian HMC263-SX CAD Model

Description

The HMC263-SX from Analog Devices Inc. is a high-performance, three-stage GaAs MMIC Low Noise Amplifier (LNA) designed to operate in the frequency range of 2 GHz to 6 GHz, making it an excellent choice for a wide range of applications in the RF and microwave domain. This LNA is well-suited for use in telecommunications, satellite communications, electronic warfare, and radar systems, where it can provide exceptional signal amplification with minimal added noise.

Key Features

  • Frequency Range: The HMC263-SX operates over a broad frequency range from 2 GHz to 6 GHz, catering to a variety of RF applications.
  • High Gain: It offers a high gain of 17 dB, which is beneficial for signal amplification in receiver chains.
  • Low Noise Figure: With a low noise figure of 2.0 dB, the LNA ensures excellent sensitivity and signal integrity.
  • Output Power: The device provides an output power (P1dB) of 19 dBm, enabling it to drive subsequent stages in a signal chain without significant distortion.
  • Supply Voltage: The HMC263-SX operates on a supply voltage of +5V, making it compatible with standard power supplies.
  • Package: It is available in a compact, RoHS-compliant, 6-lead SOT26 package, which is suitable for space-constrained applications.

Applications

  • Telecommunications
  • Satellite Communications
  • Electronic Warfare Systems
  • Radar Systems
  • Test Equipment

The HMC263-SX LNA from Analog Devices Inc. is designed to deliver outstanding performance with its robust design and high-quality construction. It is an ideal choice for engineers and designers looking for a reliable and efficient solution to enhance the performance of their RF and microwave systems. By integrating the HMC263-SX into their designs, users can expect improved system sensitivity, extended range, and overall superior performance.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess