EN
  • EN
  • DE

HMC8412LP2FE

Part No HMC8412LP2FE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description LNA 0.4 11 GHZ / RF Amplifier IC Radar 400MHz ~ 11GHz 6-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 400MHz ~ 11GHz
P1dB 18dBm
Gain 14dB
Noise Figure 1.8dB
RF Type Radar
Voltage - Supply 2V ~ 6V
Current - Supply 60mA
Test Frequency 400MHz ~ 9GHz
Mounting Surface Mount
Case / Package 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Base Product Number HMC8412
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-HMC8412LP2FE,-2735-HMC8412LP2FE
Standard Package 1
Win Source Part Number 1320985-HMC8412LP2FE
Ultra Librarian 3D Model Ultra Librarian HMC8412LP2FE CAD Model

Description

Product Overview: HMC8412LP2FE from Analog Devices Inc.

The HMC8412LP2FE is a high-performance, wideband, low noise amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave Products, which are renowned for their quality and performance in demanding applications.

Key Features

  • Frequency Range: The HMC8412LP2FE operates over a broad frequency range from 2 GHz to 28 GHz, making it suitable for a variety of radio frequency (RF) and microwave applications.
  • Gain: It offers a high gain of 17 dB which ensures that weak signals are amplified effectively without significant loss of quality.
  • Output Power: The device provides an output power (P1dB) of 19 dBm, indicating its ability to deliver a consistent and reliable signal power output.
  • Low Noise Figure: With a low noise figure of 2.9 dB, the LNA minimizes additional noise in the signal path, ensuring signal clarity and integrity.
  • Power Supply: It requires a single positive supply voltage, simplifying the power supply design.
  • Package: The HMC8412LP2FE comes in a compact 2mm x 2mm, 12-lead plastic QFN package that is both space-efficient and suitable for high-density circuit designs.

Applications

The LNA's wideband capability and high-performance characteristics make it an ideal choice for a range of applications, including:

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Test Equipment and Sensors
  • Telecommunications Infrastructure
  • Satellite Communications (SATCOM)
  • Radar Systems
  • Fiber Optic Applications

Why Choose HMC8412LP2FE?

Engineers and designers looking for a reliable LNA that delivers consistent performance across a wide frequency range will find the HMC8412LP2FE to be an excellent choice. Its low noise figure, high gain, and robust output power make it a versatile component that can enhance the performance of any high-frequency signal chain. The quality and reliability of Analog Devices Inc.'s products, coupled with their advanced technology, ensure that the HMC8412LP2FE meets the stringent requirements of modern RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.3557 $108.3557
2+ $104.8604 $209.7208
3+ $101.3650 $304.0950
4+ $90.8790 $363.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess