EN
  • EN
  • DE

LT1300CN8#PBF

Part No LT1300CN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG 220MA 8DIP / Boost, Buck-Boost Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 220mA 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 3.3V, 5V
Current - Output 220mA
Frequency - Switching 155kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1300
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT1300CN8#PBF,LT1300CN8PBF
Standard Package 50
Win Source Part Number 1320760-LT1300CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1300CN8#PBF CAD Model

Description

Introducing the LT1300CN8#PBF from Analog Devices Inc.

The LT1300CN8#PBF is a versatile and high-performance DC-DC converter designed by Analog Devices Inc., a leader in the field of high-performance analog, digital, and mixed-signal integrated circuits. This component is engineered to meet the demanding requirements of various applications, including portable devices, telecommunications, and industrial equipment.

Key Features:

  • Step-Up Voltage Converter: The LT1300CN8#PBF is designed to step up lower voltages to higher voltages, making it ideal for applications that require a boost in voltage from a single battery or another low-voltage source.
  • High Efficiency: With its high efficiency, the LT1300CN8#PBF conserves power and extends battery life, which is critical for portable and battery-operated devices.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to various output requirements.
  • Low Quiescent Current: The device features a low quiescent current, further enhancing its suitability for battery-powered applications by minimizing power drain when in standby mode.

Product Specifications:

  • Package: The LT1300CN8#PBF comes in an 8-pin PDIP package, which is known for its ease of handling and robustness.
  • Temperature Range: This converter operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Switching Frequency: It boasts a high switching frequency that allows for smaller external components, reducing the overall footprint of the power supply design.

The LT1300CN8#PBF from Analog Devices Inc. is not just a component; it's a solution that offers reliability and performance. Its design and specifications make it an excellent choice for designers looking to create compact, efficient, and high-performance power supply systems. Whether you're developing the next generation of portable gadgets or working on sophisticated industrial machinery, the LT1300CN8#PBF will help you achieve your design goals with confidence.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess