EN
  • EN
  • DE

LT1373HVIN8#PBF

Part No LT1373HVIN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 1.5A 8DIP / Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.245V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.245V
Voltage - Output (Max) 42V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1373
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1320807-LT1373HVIN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1373HVIN8#PBF CAD Model

Description

The LT1373HVIN8#PBF is a versatile and robust step-up DC/DC converter from the renowned manufacturer Analog Devices Inc. This component is designed to cater to a wide array of applications requiring a reliable power conversion solution. The LT1373HVIN8#PBF distinguishes itself with its high-frequency operation and the ability to drive large power outputs with minimal external components, making it an ideal choice for compact and efficient designs.

Key Features

  • High Switching Frequency: The device operates at a switching frequency of up to 500kHz, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Adjustable Output Voltage: It offers an adjustable output voltage, providing design flexibility to meet the requirements of various applications.
  • High Efficiency: The LT1373HVIN8#PBF is capable of delivering high efficiency, which is crucial for battery-powered devices and applications with thermal constraints.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring consistent performance across different supply conditions.
  • Low Shutdown Current: It features a low shutdown current that minimizes power consumption when the device is not in active operation, thereby extending battery life in portable applications.

Applications

The LT1373HVIN8#PBF is suitable for a diverse set of applications, including but not limited to:

  • Portable electronics
  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1373HVIN8#PBF is no exception. The product is built to meet high industry standards, ensuring long-term reliability in a wide range of environments and applications.

Conclusion

In summary, the LT1373HVIN8#PBF from Analog Devices Inc. is a high-performance, high-frequency step-up DC/DC converter that offers efficiency, flexibility, and reliability for designers looking to optimize their power supply solutions. Its compact size and feature set make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess