EN
  • EN
  • DE

LT1461CIS8-3.3#TRPBF

Part No LT1461CIS8-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC  /  Series Voltage Reference IC Fixed 3.3V V ±0.08% 100 mA 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 100 mA
Tolerance ±0.08%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3.8V ~ 20V
Current - Supply 70µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1461
Other Names LT1461CIS8-3.3#TRPBFDKR,LT1461CIS8-3.3#TRPBFTR,LT1461CIS8-3.3#TRPBFCT,LT1461CIS8-3.3#TRPBF
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250912-LT1461CIS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-3.3#TRPBF CAD Model

Description

Analog Devices Inc. LT1461CIS8-3.3#TRPBF Precision Voltage Reference

The LT1461CIS8-3.3#TRPBF from Analog Devices Inc. is a high-precision voltage reference component designed to ensure stability and accuracy in a wide range of applications. This device comes in a robust surface-mount package, specifically the 8-Lead SOIC, which is suitable for automated assembly processes and space-constrained applications.

With a fixed output voltage of 3.3V, the LT1461 series boasts an impressive low dropout voltage and low noise, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems. The device's temperature coefficient is typically just 5ppm/°C, which speaks to its ability to maintain a stable voltage output over a wide temperature range (-40°C to 85°C), ensuring reliable performance in varying environmental conditions.

One of the key features of the LT1461CIS8-3.3#TRPBF is its low output noise of only 20µV_RMS, which is critical for sensitive analog circuits. Additionally, the device has a high output drive capability, able to source or sink up to 20mA of output current. This makes it versatile for driving heavy loads while maintaining a stable reference voltage.

The LT1461CIS8-3.3#TRPBF also features a no-load quiescent current of 125µA, which minimizes power consumption, especially beneficial for battery-powered devices. Furthermore, the device's long-term stability and high accuracy of ±0.05% initial accuracy at room temperature add to its reliability, ensuring that it delivers consistent performance over the product's lifespan.

For ease of integration, the LT1461CIS8-3.3#TRPBF is offered in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient handling and placement during the manufacturing process. This product is also RoHS compliant and lead-free, adhering to environmental standards and regulations.

In summary, the LT1461CIS8-3.3#TRPBF precision voltage reference from Analog Devices Inc. is a high-quality, reliable solution for applications requiring a stable voltage reference with low noise, high accuracy, and excellent temperature stability.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess