EN
  • EN
  • DE

LT1521CS8-3#PBF

Part No LT1521CS8-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.75V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 12 mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1521
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT1521CS8-3#PBF,LT1521CS83PBF
Standard Package 100
Win Source Part Number 1316962-LT1521CS8-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1521CS8-3#PBF CAD Model

Description

Product Overview: LT1521CS8-3#PBF from Analog Devices Inc.

The LT1521CS8-3#PBF is a robust low-dropout regulator (LDO) from Analog Devices Inc., designed to provide a stable and reliable power supply in a variety of electronic applications. This LDO is part of the LT1521 series and comes in an 8-lead SOIC package, offering a fixed output voltage of 3V. The LT1521CS8-3#PBF is characterized by its high performance, making it an ideal choice for sensitive electronics that require a consistent power source.

Key Features:

  • Low Dropout Voltage: The LT1521CS8-3#PBF features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This allows for better battery utilization in portable devices.
  • High Output Current: Capable of delivering up to 300mA of output current, this LDO can support a wide range of applications that require a moderate amount of power.
  • Stable with Low ESR Capacitors: The device remains stable with output capacitors that have a low equivalent series resistance (ESR), making it compatible with modern ceramic capacitors which are small, reliable, and have low ESR.
  • Low Quiescent Current: The quiescent current is low, which is particularly beneficial for battery-powered devices, as it helps to extend battery life.
  • Thermal Protection: The LT1521CS8-3#PBF includes built-in thermal protection to prevent damage from overheating, enhancing the longevity and reliability of the regulator.
  • Noise Reduction: A noise reduction pin is available for an external bypass capacitor, which minimizes the output noise, a crucial feature for noise-sensitive applications such as RF circuits and precision instrumentation.

Applications:

The versatility of the LT1521CS8-3#PBF makes it suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Equipment
  • Automotive Electronics
  • Embedded Systems
  • Microprocessor Supply
  • Power Management Circuits

The LT1521CS8-3#PBF from Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance the performance and stability of their power supply systems. With its low dropout voltage, high output current, and compatibility with low ESR capacitors, this LDO is a top choice for maintaining a steady voltage in a multitude of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2926 $56.4630
11+ $9.2657 $101.9227
17+ $8.9762 $152.5954
24+ $8.6866 $208.4784
30+ $8.3971 $251.9130
40+ $7.5284 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess