EN
  • EN
  • DE

LT1677IN8

Part No LT1677IN8
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5V/µs
Gain Bandwidth Product 7.2 MHz
Current - Input Bias 2 nA
Voltage - Input Offset 20 µV
Current - Supply 2.75mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1677
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1319729-LT1677IN8
Ultra Librarian 3D Model Ultra Librarian LT1677IN8 CAD Model

Description

Product Overview: LT1677IN8 by Analog Devices Inc.

The LT1677IN8 is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is part of a family of devices that are known for their outstanding accuracy, low noise, and high speed, making them ideal for a wide range of applications, including test equipment, medical devices, audio systems, and more.

Key Features:

  • Low Noise: The LT1677IN8 boasts an exceptionally low voltage noise density of 4.5 nV/√Hz at 1 kHz, ensuring a clean and precise signal amplification.
  • High Speed: With a slew rate of 7 V/µs and a gain bandwidth product of 7.2 MHz, this op-amp is capable of handling fast signals without distortion, making it suitable for high-speed applications.
  • Low Distortion: The device offers very low harmonic distortion, which is critical for audio applications and other systems where signal integrity is paramount.
  • Rail-to-Rail Output: The LT1677IN8 can swing its output voltage very close to both supply rails, maximizing the dynamic range in single or split supply operations.
  • Single Supply Operation: It can operate from a single 2.7V to 36V supply or from dual supplies of up to ±18V, providing flexibility in various circuit configurations.
  • Robust Design: Packaged in an 8-pin PDIP (Plastic Dual In-line Package), the LT1677IN8 is designed for robustness and reliability in a variety of environments and applications.

Applications:

The LT1677IN8 is versatile and can be used in a multitude of applications, including:

  • Active Filters
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Audio Processing
  • Medical Instrumentation
  • Test and Measurement Equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LT1677IN8 is no exception. The device is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. With its combination of performance, versatility, and reliability, the LT1677IN8 is an excellent choice for designers looking to enhance their analog circuit designs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess