EN
  • EN
  • DE

LT1738EG#TRPBF

Part No LT1738EG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 20SSOP / Converter Offline Boost, Cuk, Flyback Topology 20kHz ~ 250kHz 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Cuk, Flyback
Voltage - Supply (Vcc/Vdd) 2.55V ~ 20V
Duty Cycle 93.5%
Frequency - Switching 20kHz ~ 250kHz
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting Surface Mount
Base Product Number LT1738
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,800
Win Source Part Number 1320764-LT1738EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1738EG#TRPBF CAD Model

Description

The LT1738EG#TRPBF is a high-performance, isolated controller IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its robust feature set tailored for managing and driving isolated power converters, particularly in demanding environments.

Key Features

  • Isolated Control: The LT1738EG#TRPBF is engineered to provide precise control over isolated power supply systems, ensuring reliable and stable operation even in electrically noisy environments.
  • Wide Input Voltage Range: This controller operates over a broad input voltage range, accommodating various applications and ensuring compatibility with different power sources.
  • High Switching Frequency: With the capability to support high switching frequencies, this IC allows for compact power supply designs by enabling the use of smaller external components.
  • Robust Protection Features: The device includes numerous protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the power supply and the end application from potential damage.

Applications

The LT1738EG#TRPBF is ideally suited for a wide range of applications that require isolated power conversion. This includes industrial control systems, medical equipment, telecommunications infrastructure, and automotive electronics, where reliability and performance are crucial.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1738EG#TRPBF is no exception. The product is fabricated with precision and is subject to rigorous testing to ensure it meets the high standards expected by customers in terms of performance and reliability.

Environmental Compliance

In line with global environmental standards, the LT1738EG#TRPBF adheres to RoHS directives, minimizing the use of hazardous substances in its construction and making it a more environmentally friendly choice for electronic designs.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7466 $53.2398
7+ $14.5613 $101.9291
11+ $14.1063 $155.1693
15+ $13.6513 $204.7695
19+ $13.1962 $250.7278
26+ $11.8311 $307.6086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,408 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess