EN
  • EN
  • DE

LT1934EDCB#TRPBF

Part No LT1934EDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 300MA 6DFN / Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 300mA 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.2V
Voltage - Input (Max) 34V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 29.92V
Current - Output 300mA
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LT1934
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317333-LT1934EDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1934EDCB#TRPBF CAD Model

Description

Product Overview: LT1934EDCB#TRPBF from Analog Devices Inc.

The LT1934EDCB#TRPBF is a high-performance, single-channel, step-down DC/DC converter from Analog Devices Inc., designed to meet the rigorous demands of power regulation in compact and power-sensitive applications. This efficient and versatile component is a crucial part of many electronic systems, offering a robust solution for achieving lower voltage levels from higher voltage inputs.

Key Features

  • High Efficiency: The LT1934EDCB#TRPBF operates with a high switching frequency, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply with excellent power conversion efficiency.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 36V, this converter is suitable for a variety of applications, from battery-powered devices to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and making it ideal for a broad range of applications.
  • Low Shutdown Current: The quiescent current in shutdown mode is extremely low, which is beneficial for battery-powered applications where power conservation is critical.
  • Integrated Features: The device includes features such as soft-start capability, thermal protection, and current limiting to ensure reliable operation under various conditions.

Applications

The LT1934EDCB#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive and industrial supplies
  • Distributed power systems
  • Point-of-load power conversion

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT1934EDCB#TRPBF is no exception. It is designed to meet the stringent specifications required by industrial and automotive applications, ensuring consistent performance and longevity.

Packaging and Availability

The LT1934EDCB#TRPBF comes in a 6-lead DFN package, offering a compact footprint for space-constrained applications. The product is available for order and can be sourced through Analog Devices' distribution network.

With its blend of efficiency, versatility, and reliability, the LT1934EDCB#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess