EN
  • EN
  • DE

LT1965EMS8E-3.3

Part No LT1965EMS8E-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.1A 8MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1.1A 8-MSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.49V @ 1.1A
Current - Output 1.1A
Current - Quiescent (Iq) 1.1 mA
Current - Supply (Max) 40 mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LT1965EMS8E-3.3,161-LT1965EMS8E-3.3,ANAANALT1965EMS8E-3.3
Standard Package 50
Win Source Part Number 1317538-LT1965EMS8E-3.3
Ultra Librarian 3D Model Ultra Librarian LT1965EMS8E-3.3 CAD Model

Description

LT1965EMS8E-3.3 Voltage Regulator by Analog Devices Inc.

The LT1965EMS8E-3.3 is a high-performance, low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This robust voltage regulator is specifically designed to deliver a fixed output voltage of 3.3V with an output current up to 1.1A, making it an ideal choice for a wide range of applications requiring stable and reliable power supply.

Key Features

  • Output Voltage: 3.3V fixed output with high accuracy.
  • Output Current: Capable of delivering up to 1.1A of continuous output current.
  • Low Dropout Voltage: Offers a low dropout performance, which makes it efficient for systems with little difference between input and output voltages.
  • Low Noise: Designed for low output noise, making it suitable for sensitive applications like RF or audio.
  • Stable with Low ESR Capacitors: Remains stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design.
  • Thermal Protection: Integrated thermal shutdown and current limit features protect the device and the load from damage.
  • Small Package Size: Comes in an MS8E package, which is compact and suitable for space-constrained applications.

Applications

The LT1965EMS8E-3.3 is versatile and can be used in a variety of applications including:

  • Portable and battery-powered equipment
  • Microprocessor and logic supply
  • Power supplies for DSPs and FPGAs
  • Automotive electronics
  • Industrial supplies

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the LT1965EMS8E-3.3 is no exception. It is built to meet the stringent requirements of even the most demanding applications. With its robust feature set and proven performance, this LDO is an excellent choice for designers looking to enhance the efficiency and longevity of their power management systems.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7332 $61.5316
30+ $3.8843 $116.5290
47+ $3.7630 $176.8610
64+ $3.6417 $233.0688
83+ $3.5204 $292.1932
110+ $3.1555 $347.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess