EN
  • EN
  • DE

LT3007HTS8#TRPBF

Part No LT3007HTS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 20MA TSOT23-8 / Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 44.5V
Voltage Dropout (Max) 0.54V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 7 µA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3007
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348519-LT3007HTS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3007HTS8#TRPBF CAD Model

Description

Analog Devices Inc. LT3007HTS8#TRPBF - Low Dropout Linear Regulator

The LT3007HTS8#TRPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver continuous output current up to 20mA with a dropout voltage of only 300mV at full load. This LDO is an excellent choice for battery-powered devices, portable instrumentation, and other applications where extended battery life and minimized power consumption are critical.

Featuring a wide input voltage range from 2.0V to 45V, the LT3007HTS8#TRPBF is versatile and can operate in a variety of supply conditions, making it suitable for automotive and industrial applications as well. Its low quiescent current of 3µA (operating) and less than 1µA in shutdown mode ensures efficient use of power and aids in prolonging the life of the battery in portable devices.

The device comes in a small SOT-23 package, which is ideal for space-constrained applications. It is also available in a thermally enhanced 8-lead TSOT-23 package, providing additional thermal performance for applications requiring higher power dissipation.

Key features of the LT3007HTS8#TRPBF include:

  • Wide Input Voltage Range: 2.0V to 45V
  • Low Dropout Voltage: 300mV at 20mA
  • Low Quiescent Current: 3µA (operating),
  • Adjustable Output from 1.22V to 20V
  • Stable with Low ESR, Ceramic Output Capacitors
  • Overcurrent and Overtemperature Protection
  • Reverse Battery Protection
  • No Protection Diodes Needed
  • Controlled Quiescent Current in Dropout
  • Thermally Enhanced 8-Lead TSOT-23 Package

With its integrated protection features, the LT3007HTS8#TRPBF ensures the safety and reliability of the application it is used in. Overcurrent and overtemperature protection safeguard the device and the system from excessive currents and thermal stress, while reverse battery protection prevents potential damage when the battery is installed incorrectly.

Overall, the LT3007HTS8#TRPBF from Analog Devices Inc. is a robust and reliable choice for designers who need a high-quality, efficient voltage regulator capable of operating in a wide range of environments and applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess