EN
  • EN
  • DE

LT3032IDE-5#TRPBF

Part No LT3032IDE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN +/-5V 150MA/150MA 14D / Linear Voltage Regulator IC Positive and Negative Fixed 2 Output 150mA, 150mA 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive and Negative
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) ±20V
Voltage - Output (Min/Fixed) ±5V
Voltage Dropout (Max) 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ)
Current - Output 150mA, 150mA
PSRR 68dB (120Hz), 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-PowerWFDFN
Supplier Device Package 14-DFN (4x3)
Base Product Number LT3032
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3032IDE-5#TRPBF-ND,LT3032IDE-5#TRPBFTR,LT3032IDE-5#TRPBFCT,LT3032IDE-5#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1320192-LT3032IDE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3032IDE-5#TRPBF CAD Model

Description

LT3032IDE-5#TRPBF - Dual Linear Regulator by Analog Devices Inc.

The LT3032IDE-5#TRPBF is a high-quality, dual linear regulator designed and manufactured by Analog Devices Inc., a leader in precision engineering. This component is specifically crafted to deliver a fixed output voltage of 5V, making it an ideal solution for applications requiring stable and reliable power supply.

Key Features:

  • Dual Output Voltages: This regulator provides two independent output channels, each supplying a fixed 5V output, which is perfect for systems that require multiple regulated voltages from a single device.
  • Low Dropout Voltage: The LT3032IDE-5#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • High Output Current: With the capability to deliver up to 150mA per channel, this regulator can support a wide range of applications, from sensitive analog circuits to digital interfaces.
  • Low Noise Performance: The device is designed with noise reduction in mind, providing a clean and stable output that is crucial for precision analog circuits and noise-sensitive applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, enhancing its reliability and longevity.
  • Adjustable Current Limit: Users can set the current limit to match the requirements of the load, thereby providing additional protection against overcurrent conditions.

Applications:

The LT3032IDE-5#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Battery-Powered Devices
  • Microprocessor Power Supplies
  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Infrastructure

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LT3032IDE-5#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high performance and reliability. The device is available in a 12-lead DFN package, which is both compact and efficient in terms of thermal management, making it suitable for space-constrained applications.

Overall, the LT3032IDE-5#TRPBF from Analog Devices Inc. is a robust and reliable choice for designers looking to incorporate a fixed dual 5V output regulator into their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5877 $66.3508
8+ $13.6104 $108.8832
12+ $13.1851 $158.2212
16+ $12.7598 $204.1568
21+ $12.3344 $259.0224
28+ $11.0585 $309.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,036 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess