EN
  • EN
  • DE
  • IT

LT3045HDD#TRPBF

Part No LT3045HDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 500MA 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.45V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 25 mA
PSRR 117dB ~ 53dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT3045
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3045HDD#TRPBFDKR,LT3045HDD#TRPBFCT,LT3045HDD#TRPBFTR,LT3045HDD#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1316994-LT3045HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3045HDD#TRPBF CAD Model

Description

Product Overview: LT3045HDD#TRPBF from Analog Devices Inc.

The LT3045HDD#TRPBF is a high-performance, low noise, low dropout linear regulator from Analog Devices Inc. This regulator stands out for its exceptional power supply noise rejection, making it an ideal choice for sensitive applications where a clean voltage supply is critical. The LT3045 is designed for use in high-end audio, medical, instrumentation, and automotive systems, where performance cannot be compromised.

Key Features

  • Ultra-Low Noise: The LT3045 boasts ultra-low output noise, which is essential for precision applications. This feature ensures minimal interference with sensitive analog circuits and can significantly improve the performance of high-end audio systems.
  • High PSRR: With a high power supply rejection ratio (PSRR), the LT3045 excels at filtering out supply noise, delivering a stable output even in the presence of fluctuations in the input voltage.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, ensuring efficient regulation even when the input voltage is close to the output voltage, which is particularly useful in battery-powered devices.
  • Wide Input Voltage Range: The LT3045 can handle a broad range of input voltages, making it versatile for various applications and enabling it to accommodate different power supply configurations.
  • Adjustable Output: The output voltage is adjustable, providing flexibility to tailor the voltage to the specific needs of the application.
  • Thermal Protection: The LT3045 includes thermal protection to safeguard the device from overheating, ensuring reliability and longevity.

Applications

  • High-End Audio Equipment
  • Precision Medical Devices
  • Test and Measurement Instruments
  • Automotive Electronics
  • Telecommunications Infrastructure

The LT3045HDD#TRPBF is packaged in a compact DFN-12 (4mm x 3mm) package with a thermal pad for enhanced thermal performance. Its compact size and high integration level make it suitable for space-constrained applications while providing robust power management. Analog Devices Inc. has ensured that this regulator meets the stringent requirements of advanced electronic systems, offering designers a reliable and high-quality solution for their power supply needs.

You May Also Be Interested in

Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7088 $50.8352
10+ $10.4277 $104.2770
15+ $10.1019 $151.5285
21+ $9.7760 $205.2960
27+ $9.4501 $255.1527
36+ $8.4726 $305.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess