EN
  • EN
  • DE

LT3086EFE#TRPBF

Part No LT3086EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 2.1A 16TSSOP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 2.1A 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 32V
Voltage Dropout (Max) 0.54V @ 2.1A
Current - Output 2.1A
Current - Quiescent (Iq) 2.4 mA
Current - Supply (Max) 88 mA
PSRR 80dB (120Hz)
Control Features Current Limit, Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LT3086
Other Names LT3086EFE#TRPBF,LT3086EFE#TRPBFDKR,LT3086EFE#TRPBFCT,LT3086EFE#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245004-LT3086EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3086EFE#TRPBF CAD Model

Description

Product Overview: LT3086EFE#TRPBF from Analog Devices Inc.

The LT3086EFE#TRPBF is a versatile and robust linear voltage regulator from Analog Devices Inc., designed to cater to a wide array of applications requiring precise voltage regulation. This component is part of the LDO (low dropout) regulator family, which is renowned for providing stable and reliable power supply outputs even with very low differences between input and output voltages.

Key Features

  • Adjustable Voltage: The output voltage of the LT3086 can be set anywhere from 0.4V to 32V, which provides a broad range to accommodate different needs. This makes it suitable for a variety of applications, from driving low-voltage microcontrollers to powering sensitive analog circuits.
  • Extended Temperature Range: The device operates effectively over an industrial temperature range from -40°C to 125°C, ensuring reliable performance under harsh conditions.
  • High Current Capability: With the ability to deliver up to 2.1A of output current, this regulator can handle high-power applications with ease.
  • Low Dropout Voltage: The LT3086 maintains regulation with a minimal voltage drop between the input and output, which is critical for battery-powered devices where maximizing efficiency is paramount.
  • Stability: It is stable with a wide range of output capacitors, including ceramic types, which allows for flexibility in design and the use of smaller, cost-effective capacitors.
  • Protection Features: It includes built-in protection mechanisms such as overcurrent protection, reverse battery protection, and thermal limiting, which safeguard the device and the application against various fault conditions.

Applications

The LT3086EFE#TRPBF is suited for a diverse set of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Portable and battery-powered equipment
  • Microprocessor and FPGA supply
  • Power management for sensitive electronic systems

With its robust design and flexible features, the LT3086EFE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable power regulation solution in their electronic projects.

Package and Availability

The device comes in a thermally enhanced TSSOP-16 package, ensuring efficient heat dissipation for better performance. The part number LT3086EFE#TRPBF indicates that the product is available in tape and reel packaging, which is ideal for automated manufacturing processes.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8800 $51.5200
10+ $10.5683 $105.6830
15+ $10.2380 $153.5700
21+ $9.9077 $208.0617
27+ $9.5775 $258.5925
35+ $8.5867 $300.5345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess