EN
  • EN
  • DE

LT3093EDD#TRPBF

Part No LT3093EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 200MA 12DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 19.5V
Voltage Dropout (Max) 0.3V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 10 µA
Current - Supply (Max) 80 mA
PSRR 73dB (1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3093
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT3093EDD#TRPBFDKR,505-LT3093EDD#TRPBFTR,505-LT3093EDD#TRPBFCT,LT3093EDD#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1316992-LT3093EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3093EDD#TRPBF CAD Model

Description

The LT3093EDD#TRPBF from Analog Devices Inc. is a high-performance, negative low dropout linear regulator (LDO) that provides a new level of functionality and performance in the power management space. Designed for a wide range of applications, this LDO ensures stability and reliability for systems requiring negative voltage rails.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from -1.5V to -20V, making it versatile for various applications.
  • Adjustable Output: The output voltage can be set from -0.8V to -19.5V with a single resistor, providing flexibility in design.
  • Low Dropout Voltage: The device features a low dropout voltage, enhancing efficiency and allowing operation closer to the input voltage.
  • High Output Current: It offers a robust output current capability of up to 500mA, suitable for high-power applications.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
  • Current Monitoring: An onboard current monitor provides real-time feedback on the output current, useful for dynamic power management and diagnostics.
  • Stable with Ceramic Capacitors: The LT3093EDD#TRPBF is stable with low-cost ceramic output capacitors, reducing overall system cost.
  • Package: It comes in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance.

Applications

The LT3093EDD#TRPBF is ideal for a range of applications that require a high-quality negative voltage supply, including but not limited to:

  • Instrumentation
  • Data Conversion Systems
  • High-Speed Analog Circuitry
  • Negative Voltage Power Supplies
  • Industrial Controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3093EDD#TRPBF is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1672 $57.1704
15+ $6.7013 $100.5195
24+ $6.4919 $155.8056
32+ $6.2825 $201.0400
42+ $6.0731 $255.0702
56+ $5.4448 $304.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess