EN
  • EN
  • DE

LT8652SEV#TRPBF

Part No LT8652SEV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH VOLTAGE DIFFERENCE/CURRENT / Buck Switching Regulator IC Positive Fixed 1V, 3.3V 2 Output 8.5A, 8.5A 36-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 1V, 3.3V
Current - Output 8.5A, 8.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 36-TFQFN Exposed Pad
Supplier Device Package 36-LQFN (4x7)
RoHS Status ROHS3 Compliant
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8652SEV#TRPBFCT,505-LT8652SEV#TRPBFTR,505-LT8652SEV#TRPBFDKR,505-LT8652SEV#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317391-LT8652SEV#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8652SEV#TRPBF CAD Model

Description

Introducing the LT8652SEV#TRPBF from Analog Devices Inc.

The LT8652SEV#TRPBF is a cutting-edge dual-channel, synchronous step-down silent switcher designed by Analog Devices Inc., a leader in high-performance analog technology. This innovative product is engineered to deliver high efficiency at high switching frequencies while minimizing EMI/EMC emissions and noise. It is an ideal solution for applications that require low noise and high power density.

Key Features

  • Dual Channel: This device features two independent 4A channels that can be paralleled for up to 8A of output current, providing flexible power management options for various circuit designs.
  • High Efficiency: With a high efficiency of up to 95%, the LT8652SEV#TRPBF ensures minimal heat generation and maximizes battery life in portable applications.
  • Silent Switcher Architecture: Analog Devices Inc.'s proprietary Silent Switcher architecture reduces EMI/EMC emissions, making it easier to meet strict noise regulations and simplifying the design of noise-sensitive applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.0V to 42V, accommodating a variety of power sources and making it suitable for automotive, industrial, and telecommunications applications.
  • Fast Transient Response: Thanks to its fast transient response, the LT8652SEV#TRPBF can handle quick changes in load with minimal output disturbance, ensuring stable performance for sensitive electronics.

Applications

The LT8652SEV#TRPBF is versatile and can be used in a wide array of applications, including:

  • Automotive infotainment and telematics systems
  • Industrial control and automation equipment
  • Telecommunications and network infrastructure
  • Portable and battery-powered devices
  • Medical equipment

Reliability and Packaging

The product is offered in a 4mm x 6mm LQFN package, which is designed to be compact and thermally efficient. It is also available in a tape and reel package, denoted by the "#TRPBF" suffix, which facilitates automated manufacturing processes. The reliability of the LT8652SEV#TRPBF is backed by Analog Devices Inc.'s commitment to high-quality standards, ensuring that this component will perform consistently across a range of environmental conditions.

For engineers and designers seeking a power management solution that combines efficiency, low noise, and high performance, the LT8652SEV#TRPBF from Analog Devices Inc. is an exceptional choice.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8060 $51.2240
10+ $10.5075 $105.0750
15+ $10.1792 $152.6880
21+ $9.8508 $206.8668
27+ $9.5224 $257.1048
36+ $8.5374 $307.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess