EN
  • EN
  • DE

LTC3622IDE#PBF

Part No LTC3622IDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A DL 14DFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 14-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 17V
Current - Output 1A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Base Product Number LTC3622
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3622IDE#PBF
Standard Package 91
Win Source Part Number 1320755-LTC3622IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3622IDE#PBF CAD Model

Description

Product Overview: LTC3622IDE#PBF from Analog Devices Inc.

The LTC3622IDE#PBF is a high-efficiency, dual-channel, monolithic synchronous step-down regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced power management IC is designed to deliver up to 1A of continuous output current per channel at output voltages as low as 0.6V. It is ideal for a wide range of power supply applications, including portable devices, industrial equipment, and embedded systems.

Key Features

  • Wide Input Voltage Range: The LTC3622IDE#PBF operates from an input voltage range of 2.7V to 5.5V, making it suitable for single-cell Li-Ion applications, as well as 3.3V or 5V intermediate bus systems.
  • Dual 1A Output Channels: Each of the two channels can provide up to 1A of output current, allowing for flexible power distribution in dual-supply applications.
  • High Efficiency: With its synchronous rectification design, the LTC3622IDE#PBF achieves high efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Adjustable and Fixed Output Voltages: The output voltage is adjustable down to 0.6V with an external feedback resistor network. Fixed output voltage versions are also available for standard voltage rails.
  • Low Dropout Operation: The regulator's low dropout performance ensures efficient operation even when the input voltage is close to the output voltage.
  • Multiple Operating Modes: Users can select between Burst Mode operation for high efficiency at light loads and forced continuous mode for lower noise performance.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing system reliability.

Applications

  • Portable and Battery-Powered Devices
  • Wireless Networking Systems
  • Point-of-Load Power Supplies
  • Embedded Systems and Industrial Controls

The LTC3622IDE#PBF is packaged in a compact, thermally enhanced 12-lead DFN (4mm x 3mm) package, which is RoHS compliant and designed for space-constrained applications. Its robust design and comprehensive feature set ensure that the LTC3622IDE#PBF is a versatile and reliable solution for demanding power supply requirements.

Whether you are designing a new power system or upgrading an existing one, the LTC3622IDE#PBF from Analog Devices Inc. offers a combination of performance, efficiency, and reliability that can help to streamline your product's power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8654 $54.3270
12+ $8.9152 $106.9824
18+ $8.6366 $155.4588
24+ $8.3580 $200.5920
31+ $8.0794 $250.4614
42+ $7.2436 $304.2312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess