EN
  • EN
  • DE

LT3093IDD#TRPBF

Part No LT3093IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 200MA 12DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 19.5V
Voltage Dropout (Max) 0.3V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 10 µA
Current - Supply (Max) 80 mA
PSRR 73dB (1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3093
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1316995-LT3093IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3093IDD#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT3093IDD#TRPBF

The LT3093IDD#TRPBF is a cutting-edge, ultra-low noise, negative low dropout voltage linear regulator from Analog Devices Inc. This high-performance component is designed to deliver a continuous output current of up to 500mA with a dropout voltage of only 300mV at full load. It is an ideal choice for precision, high-power applications that require a negative supply rail.

The LT3093 features an innovative design that ensures a low output noise of only 30μVRMS across a wide bandwidth of 10Hz to 100kHz, making it perfect for sensitive RF applications and high-fidelity audio. Its wide input voltage range of -1.8V to -20V offers flexibility for various design requirements, while the output voltage is adjustable from -0.8V to -19.5V, providing a versatile solution for different negative voltage needs.

Equipped with internal protection features, the LT3093IDD#TRPBF includes current limiting, thermal shutdown, and reverse battery protection, which safeguard the device and the application against adverse conditions. The regulator's fast transient response and stability with ceramic output capacitors as low as 10μF make it a robust choice for modern compact electronic designs.

With the ability to operate over a wide temperature range of -40°C to +125°C, the LT3093 is suitable for industrial and automotive environments where reliability and performance are critical. The device is available in a low-profile (0.75mm) 10-lead DFN package with a 3mm x 3mm footprint, providing a compact solution that saves valuable board space.

The LT3093IDD#TRPBF is also offered in a tape and reel package, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes, making it an efficient choice for high-volume production. This product exemplifies Analog Devices Inc.'s commitment to delivering high-quality power management solutions that meet the rigorous demands of today's advanced electronic systems.

Whether you're designing precision instrumentation, high-end audio equipment, or complex digital systems, the LT3093IDD#TRPBF from Analog Devices Inc. stands out as a reliable and high-performance component that ensures a stable and clean power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2721 $56.3605
11+ $9.2490 $101.7390
17+ $8.9599 $152.3183
24+ $8.6709 $208.1016
30+ $8.3819 $251.4570
40+ $7.5148 $300.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess