EN
  • EN
  • DE
  • IT

LT3094HMSE#PBF

Part No LT3094HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 500MA 12MSOP  /  Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -2.3V
Voltage - Output (Min/Fixed) -19.5V
Voltage - Output (Max) 0V
Voltage Dropout (Max) 0.41V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 2.35 mA
Current - Supply (Max) 23 mA
PSRR 108dB ~ 28dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3094
Other Names LT3094HMSE#PBF,505-LT3094HMSE#PBF,-2735-LT3094HMSE#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244997-LT3094HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3094HMSE#PBF CAD Model

Description

Introducing the LT3094HMSE#PBF from Analog Devices Inc.

The LT3094HMSE#PBF is a cutting-edge, low dropout negative linear regulator designed to provide precision voltage control and robust protection features. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this regulator is an ideal choice for applications requiring high accuracy, reliability, and ease of use.

Key Features:

  • Wide Input Voltage Range: The LT3094 operates with a wide input voltage range, making it suitable for diverse applications and ensuring compatibility with various power supplies.
  • Low Noise Output: With its advanced design, this regulator provides ultra-low noise performance, which is crucial for sensitive electronic applications where noise can significantly impact performance and functionality.
  • High Output Current: The device is capable of delivering up to 500mA of output current, providing ample power for a variety of components and systems.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, offering flexibility and precision to meet specific circuit requirements.
  • Stable with Ceramic Capacitors: The LT3094 is stable with ceramic output capacitors, ensuring reliable performance and simplifying the design process as it does not require specific types of capacitors.
  • Thermal Protection: The device includes built-in thermal protection that safeguards against overheating, contributing to the longevity and durability of the regulator and the overall system.
  • Robust Packaging: Housed in an MSOP-12 package, the LT3094HMSE#PBF is designed for efficient thermal management and space-saving on the PCB.

Applications:

The LT3094HMSE#PBF is versatile and can be used in a wide range of applications, including:

  • High-precision instrumentation
  • Power supplies for sensitive RF and audio equipment
  • Post-regulation for switching power supplies
  • Medical equipment
  • Industrial controls

Analog Devices Inc. ensures that the LT3094HMSE#PBF meets the highest standards of quality and performance. With its advanced features and proven design, this negative linear regulator is an excellent choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9154 $53.4924
14+ $7.3152 $102.4128
22+ $7.0866 $155.9052
30+ $6.8580 $205.7400
38+ $6.6294 $251.9172
51+ $5.9436 $303.1236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess