EN
  • EN
  • DE
  • IT

LT3094IDD#TRPBF

Part No LT3094IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 500MA 12DFN  /  Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -2.3V
Voltage - Output (Min/Fixed) -19.5V
Voltage - Output (Max) 0V
Voltage Dropout (Max) 0.41V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 2.35 mA
Current - Supply (Max) 23 mA
PSRR 108dB ~ 28dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3094
Other Names 505-LT3094IDD#TRPBFTR,LT3094IDD#TRPBF,505-LT3094IDD#TRPBFDKR,505-LT3094IDD#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245008-LT3094IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3094IDD#TRPBF CAD Model

Description

Product Overview: LT3094IDD#TRPBF

The LT3094IDD#TRPBF is a high-performance, low dropout negative linear regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog integration. This regulator is specifically engineered to provide a stable and reliable power supply for a wide range of applications that require a negative voltage rail.

Key Features

  • Output Voltage Range: The LT3094 can deliver an adjustable output voltage from -0.1V to -20V, which can be set with a single resistor. This flexibility makes it suitable for various applications that require a precise negative voltage.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Output Current: It is capable of delivering up to 500mA of continuous output current, making it a robust choice for applications that demand a high-current supply.
  • Low Noise: The LT3094 boasts an ultra-low noise performance without the need for an additional noise reduction filter, which is critical for sensitive applications such as precision instrumentation and audio amplifiers.
  • Stability: It is stable with ceramic capacitors, ensuring a stable output voltage without the need for bulky tantalum or aluminum electrolytic capacitors.

Protection Features

  • Reverse Battery Protection: The device can withstand reverse battery connections up to -30V, protecting the regulator and the downstream circuitry from potential damage.
  • Thermal Protection: Built-in thermal shutdown safeguards the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The LT3094 incorporates current limiting to protect against overcurrent conditions.

Applications

Thanks to its versatile features, the LT3094IDD#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Power supplies for operational amplifiers
  • Signal conditioning systems
  • Portable, battery-powered equipment
  • Negative voltage reference modules

The LT3094IDD#TRPBF's compact 10-lead DFN package ensures a minimal footprint on the PCB, making it an excellent choice for space-constrained applications while providing robust power management capabilities.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6634 $51.9804
15+ $7.1085 $106.6275
22+ $6.8863 $151.4986
31+ $6.6642 $206.5902
39+ $6.4420 $251.2380
52+ $5.7756 $300.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess