EN
  • EN
  • DE

LT3495BEDDB-1#TRPBF

Part No LT3495BEDDB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 275MA 10DFN / Boost, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 275mA (Switch) 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 40V (Switch)
Current - Output 275mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LT3495
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3495BEDDB-1#TRPBFCT,505-LT3495BEDDB-1#TRPBFTR,LT3495BEDDB-1#TRPBF-ND,505-LT3495BEDDB-1#TRPBFCT,505-LT3495BEDDB-1#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1317365-LT3495BEDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3495BEDDB-1#TRPBF CAD Model

Description

Product Overview: LT3495BEDDB-1#TRPBF

The LT3495BEDDB-1#TRPBF is a high-performance, integrated step-up DC/DC converter designed and manufactured by Analog Devices Inc. This compact, efficient power solution is ideal for portable devices, where space is at a premium and efficient power conversion is crucial.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set via external resistors, catering to a wide range of applications.
  • Integrated Power Switch: With an integrated 1.2A, 36V power switch, the LT3495BEDDB-1#TRPBF minimizes the need for external components, thereby saving space and reducing system complexity.
  • High Efficiency: The converter operates with high efficiency, which helps in extending battery life in portable applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5V to 16V, making it suitable for a variety of input sources.
  • Constant Frequency Operation: The device maintains constant frequency operation at 2.1MHz, allowing the use of small, low-cost capacitors and inductors while avoiding critical noise-sensitive frequency bands.

Applications

The LT3495BEDDB-1#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Lighting
  • GPS Devices
  • Medical Diagnostic Equipment
  • Wireless Modems
  • Handheld Instruments

Package and Reliability

The device comes in a small 10-lead (3mm × 3mm) DFN package, which is ideal for space-constrained applications. Additionally, it is designed to meet the high reliability standards expected from Analog Devices Inc., ensuring stable performance across its operational lifespan.

Environmental and Regulatory Compliance

The LT3495BEDDB-1#TRPBF is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the impact on the environment. It is available in a tape and reel package, which is suitable for automated assembly processes, thereby facilitating large scale manufacturing.

In summary, the LT3495BEDDB-1#TRPBF from Analog Devices Inc. offers a powerful, efficient, and compact solution for a wide range of applications where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1817 $55.0902
14+ $7.5338 $105.4732
21+ $7.2983 $153.2643
29+ $7.0629 $204.8241
37+ $6.8275 $252.6175
50+ $6.1212 $306.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,739 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess