EN
  • EN
  • DE

LT3595EUHH#PBF

Part No LT3595EUHH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 50MA 56QFN / LED Driver IC 16 Output DC DC Regulator Step-Down (Buck) PWM Dimming 50mA 56-QFN (5x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 50mA
Frequency 2MHz
Dimming PWM
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 56-WFQFN Exposed Pad
Supplier Device Package 56-QFN (5x9)
Base Product Number LT3595
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1320305-LT3595EUHH#PBF
Ultra Librarian 3D Model Ultra Librarian LT3595EUHH#PBF CAD Model

Description

Product Overview: LT3595EUHH#PBF from Analog Devices Inc.

The LT3595EUHH#PBF is a high-performance LED driver integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This IC is specifically tailored for driving LEDs with precision and efficiency, making it an ideal choice for a wide range of lighting applications.

Key Features

  • Wide Input Voltage Range: The LT3595EUHH#PBF can handle a broad range of input voltages, making it versatile for use in various systems without the need for additional voltage regulation components.
  • High Efficiency: This LED driver is designed for high efficiency, which is crucial for minimizing heat generation and power loss in LED lighting applications.
  • Multiple LED Channels: It supports multiple LED channels, allowing for the control of several LED strings with a single IC, thus simplifying design and reducing component count.
  • Integrated Dimming Function: The IC incorporates a dimming function that enables the adjustment of LED brightness, providing flexibility for different lighting conditions and power-saving opportunities.
  • Thermal Protection: With built-in thermal protection, the LT3595EUHH#PBF is designed to shut down in the event of overheating, protecting the LEDs and the IC itself from damage.

Applications

The LT3595EUHH#PBF is suitable for a variety of LED lighting applications, including:

  • Automotive interior and exterior lighting
  • Architectural and decorative lighting
  • General illumination for commercial and residential spaces
  • Display backlighting for TVs, monitors, and mobile devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3595EUHH#PBF is no exception. It is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring reliable performance in a wide range of environments and applications.

Technical Specifications

The LT3595EUHH#PBF comes in a QFN package and is designed to be easily integrated into a variety of circuit designs. Its technical specifications include precision current regulation, which ensures consistent lighting output, and a switching frequency that is optimized for efficiency and reduced noise.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess