EN
  • EN
  • DE

ULN2004AFWG(5,M

Part No ULN2004AFWG(5,M
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0614+
Reference case SOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750417-ULN2004AFWG(5,M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2004AFWG(5,M CAD Model

Description

The ULN2004AFWG(5,M is a high-voltage, high-current Darlington transistor array. This device is commonly used to interface low-level logic signals to higher-power loads. It's designed to drive inductive loads such as relays, solenoids, and stepper motors. The device consists of seven NPN Darlington pairs, each capable of sinking up to 500 mA.

Applications

  • Relay Drivers
  • Solenoid Drivers
  • Stepper Motor Drivers
  • Lamp Drivers
  • Logic Buffers
  • Line Drivers

Features

  • Seven Darlington Transistor Arrays: Provides seven independent channels.
  • High Output Voltage: Can withstand up to 50V.
  • High Output Current: Each channel can sink up to 500 mA.
  • Integrated Suppression Diodes: Protects against inductive kickback.
  • TTL/CMOS Compatible Inputs: Easily interfaces with logic circuits.

Benefits

  • Simplified Interfacing: Easily connects low-level logic to high-power loads.
  • Increased System Reliability: Integrated protection diodes prevent damage from inductive kickback.
  • Reduced Component Count: Integrates multiple transistors into a single package.
  • Versatile Applications: Suitable for driving a wide range of loads.

The ULN2004AFWG(5,M consists of seven NPN Darlington transistor pairs, each with a common emitter. The inputs are TTL/CMOS compatible, making it easy to interface with standard logic circuits. The outputs are capable of sinking up to 500 mA, making it suitable for driving a variety of loads. The integrated suppression diodes protect the device and other circuits from inductive kickback, which can occur when driving inductive loads such as relays and solenoids. The Darlington configuration provides high current gain, allowing the device to be driven by low-current signals.

The device is commonly used in applications where it is necessary to control high-power loads from low-level logic signals. For example, it can be used to drive relays in an industrial control system, solenoids in a pneumatic system, or stepper motors in a robotic system. The integrated suppression diodes make it particularly well-suited for driving inductive loads, as they prevent damage from inductive kickback.

Specifications: Supply voltage range is typically 4.5V to 5.5V. Output voltage can be up to 50V. Refer to the official datasheet for detailed specifications, including input current, output current, and package dimensions.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess