EN
  • EN
  • DE

LT3754EUH#TRPBF

Part No LT3754EUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 50MA 32QFN / LED Driver IC 16 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 50mA 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 16
Voltage - Supply (Min) 6V
Voltage - Supply (Max) 40V
Current - Output / Channel 50mA
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LT3754
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337023-LT3754EUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3754EUH#TRPBF CAD Model

Description

Product Overview: LT3754EUH#TRPBF

The LT3754EUH#TRPBF is a high-performance DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog integration. This robust component is specifically engineered to drive LEDs with a constant current for reliable and efficient operation, making it an ideal choice for a wide range of lighting applications including architectural, industrial, automotive, and backlighting for displays.

Key Features

  • Wide Input Voltage Range: The LT3754EUH#TRPBF operates from a wide input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Constant Current and Constant Voltage Modes: It supports both constant current and constant voltage modes, which is essential for driving LEDs and for applications requiring a stable voltage output.
  • High Efficiency: With its high efficiency, this converter minimizes power loss during operation, leading to energy savings and reduced heat generation.
  • Programmable Frequency: The switching frequency can be programmed between 100kHz to 1MHz, allowing designers to optimize the converter for size, efficiency, or required output power.
  • Robust Thermal Performance: Housed in a QFN package, the LT3754EUH#TRPBF is designed for excellent thermal performance, ensuring reliability even under high power operation or in high temperature environments.

Applications

  • LED Driver for General and Architectural Lighting
  • Automotive and Avionic Lighting
  • Industrial and Medical Lighting
  • Backlighting for LCD Displays

The LT3754EUH#TRPBF stands out with its integrated features such as open LED protection, short-circuit protection, and thermal shutdown, which provide additional safety and durability to the end application. Its small footprint and high level of integration make it an excellent choice for compact and sophisticated designs where space is at a premium and performance cannot be compromised.

Analog Devices Inc. ensures that the LT3754EUH#TRPBF meets rigorous quality and performance standards, making it a reliable and effective solution for advanced power conversion applications. Whether you're designing an energy-efficient LED lighting system or a power-sensitive device, this converter offers the precision, efficiency, and reliability required to meet the most demanding design specifications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9949 $50.9847
8+ $13.9446 $111.5568
12+ $13.5088 $162.1056
16+ $13.0730 $209.1680
20+ $12.6373 $252.7460
27+ $11.3300 $305.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess