EN
  • EN
  • DE

LT3790IFE

Part No LT3790IFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REGULATOR / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-TSSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.7V ~ 60V
Frequency - Switching 200kHz ~ 700kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LT3790
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350710-LT3790IFE
Ultra Librarian 3D Model Ultra Librarian LT3790IFE CAD Model

Description

Introducing the LT3790IFE from Analog Devices Inc.

The LT3790IFE is a high-performance DC/DC controller designed by Analog Devices Inc., a leader in the field of high-performance analog integration. This innovative product is engineered to cater to a wide range of applications, including automotive, industrial, and communication systems, where efficient power conversion is crucial.

Robust Design and Versatility

At the heart of the LT3790IFE is its robust design that enables it to operate over a wide input voltage range of 4.7V to 60V, making it suitable for applications with varying input conditions. This flexibility allows the LT3790IFE to efficiently manage power in systems that experience significant fluctuations in input voltage, ensuring reliable performance under diverse operating conditions.

Efficient Power Management

The LT3790IFE stands out with its ability to perform buck-boost voltage conversions, which means it can maintain a regulated output voltage even when the input voltage is above, below, or equal to the output voltage. This feature is particularly important for battery-powered applications where the input voltage can vary significantly over the battery's discharge cycle.

Advanced Features

Equipped with a synchronous rectification topology, the LT3790IFE achieves high efficiency while minimizing power loss. Additionally, it offers a fixed frequency, current mode control with programmable frequency from 200kHz to 700kHz, which allows designers to optimize the size of external components and improve performance.

The product also includes a range of protective features such as overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and safety of both the power controller and the system it powers. Its thermally enhanced TSSOP-38 package is designed to improve heat dissipation, further enhancing its reliability.

Seamless Integration

Designers will appreciate the LT3790IFE's seamless integration into existing systems, thanks to its compact size and comprehensive feature set. With its precision voltage regulation and powerful control capabilities, the LT3790IFE is an ideal solution for those seeking a high-quality power management component that delivers consistent performance and is built to last.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess