EN
  • EN
  • DE

LT3795EFE#TRPBF

Part No LT3795EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 1 Output DC DC Controller Analog, PWM Dimming 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type DC DC Controller
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 110V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LT3795
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350761-LT3795EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3795EFE#TRPBF CAD Model

Description

Analog Devices Inc. LT3795EFE#TRPBF LED Driver IC

The LT3795EFE#TRPBF is a cutting-edge LED driver integrated circuit (IC) from Analog Devices Inc., designed to efficiently manage and drive high-power LEDs with precision and reliability. This robust IC is specifically tailored for applications that require high-brightness and high-quality lighting solutions, such as automotive lighting, industrial illumination, and architectural lighting systems.

The LT3795EFE#TRPBF operates over a wide input voltage range of 4.5V to 110V, making it versatile for use in a variety of power supply scenarios. It is capable of delivering up to 100W of LED power, which makes it suitable for driving multiple high-power LEDs in series. Its internal 80V, 500mA NPN power switch contributes to its efficiency and helps to reduce the overall component count in the design.

This LED driver IC incorporates a unique True Color PWM™ feature, which delivers constant LED color with deep dimming capability down to 0.5%. This is particularly important for applications where precise color control and dimming are critical. Additionally, the LT3795EFE#TRPBF supports spread spectrum frequency modulation, which reduces EMI and allows for a more EMI-friendly lighting solution.

The device also includes a range of protection features to ensure the longevity and reliability of the lighting system. These include open-LED protection, short-circuit protection, and thermal shutdown. Furthermore, the IC's programmable frequency can be set with a single resistor, giving designers flexibility in managing system performance and optimizing the driver for specific applications.

With its thermally enhanced 16-lead TSSOP package, the LT3795EFE#TRPBF ensures efficient heat dissipation, which is crucial for maintaining performance and extending the life of the device. Analog Devices Inc. has designed this LED driver IC to meet the high standards of performance and reliability that customers expect, making the LT3795EFE#TRPBF an excellent choice for advanced LED lighting solutions.

For those looking to integrate this IC into their designs, the LT3795EFE#TRPBF is available in tape and reel packaging, facilitating automated manufacturing processes and ensuring a streamlined production workflow.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2516 $57.7612
15+ $6.7705 $101.5575
23+ $6.5590 $150.8570
32+ $6.3474 $203.1168
41+ $6.1358 $251.5678
55+ $5.5011 $302.5605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess